EN
  • EN
  • DE

TEA1553T/N1

Part No TEA1553T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0737+
Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720765-TEA1553T/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1553T/N1 CAD Model

Description

TEA1553T/N1 GreenChip SMPS Control IC

The TEA1553T/N1 is a highly integrated circuit manufactured by NXP Semiconductors, designed specifically for Switched Mode Power Supplies (SMPS). As part of the GreenChip series, this controller IC is engineered to deliver high efficiency and low standby power consumption, making it an ideal choice for energy-conscious applications.

This advanced controller IC is equipped with a range of features that make it suitable for a wide array of power supply designs. The TEA1553T/N1 operates in quasi-resonant mode at high power levels for reduced switching losses and in fixed frequency mode at lower power levels to maintain high efficiency over the entire load range.

The IC incorporates various protection features to enhance system reliability. These protections include OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring the power supply operates safely under different conditions. Additionally, the TEA1553T/N1 supports brownout protection, which guards against under-voltage conditions that could potentially damage the system.

One of the key benefits of the TEA1553T/N1 is its green-mode operation. When the load demand falls below a certain threshold, the IC automatically reduces the switching frequency, which minimizes standby power consumption and helps achieve excellent efficiency at light loads. This makes the TEA1553T/N1 particularly suitable for applications that require compliance with energy efficiency standards such as Energy Star or the European Code of Conduct.

The TEA1553T/N1 is available in a 14-pin SO package, which allows for compact PCB designs. It is designed to be a versatile solution that can be used in a variety of power supply applications, including adapters, LCD monitors, and other low-power consumer electronics.

By integrating multiple functions into a single chip, the TEA1553T/N1 simplifies the design and reduces the component count of power supplies, leading to cost-effective and space-saving solutions without compromising performance.

Overall, the TEA1553T/N1 GreenChip SMPS control IC from NXP represents a robust, efficient, and versatile solution for modern power supply designs, contributing to the development of eco-friendly electronic products.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0672
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7387 $61.1709
17+ $7.1702 $121.8934
25+ $6.9462 $173.6550
35+ $6.7221 $235.2735
45+ $6.4980 $292.4100
60+ $5.8258 $349.5480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess