Products specifications Report Issue?

Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Forward, Secondary Side SR
Voltage - Start Up 15 V
Voltage - Supply (Vcc/Vdd) 9V ~ 23V
Duty Cycle 50%
Frequency - Switching 240kHz
Power (Watts) 75 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO
Control Features Soft Start
Operating Temperature -40°C ~ 150°C (TJ)
Package / Case 16-VFQFN, 15 Leads, Exposed Pad
Supplier Device Package 16-QFN (5x6)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian VIPERGAN100TR CAD Model

You May Also Be Interested in

ON Semiconductor
HIGH-VOLTAGE SWITCHER REGULATOR
Need more? Email Us
ECAD model for NCP1070P100G
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 6TSOP
Need more? Email Us
ECAD model for NCP1360BACCYSNT1G
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223
Need more? Email Us
ECAD model for NCP1077STCT3G
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Need more? Email Us
ECAD model for VIPER012HSTR
Power Integrations
IC OFFLINE SWIT HV 8SOIC
Lowest to $0.2811
ECAD model for LNK362DN
Power Integrations
IC OFFLINE SWIT OTP HV 8SOP
Lowest to $0.4763
ECAD model for LNK564DG
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $1.8561
ECAD model for INN3674C-H601-TL
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC
Need more? Email Us
ECAD model for NCP1365ACBAXDR2G
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
ECAD model for TLE8880TN2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention