EN
  • EN
  • DE
  • IT

AD743AN

Part No AD743AN
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1156161-AD743AN
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD743AN CAD Model

Description

The AD743AN is a precision, low noise operational amplifier manufactured by Analog Devices, and supplied by Rochester Electronics. This op-amp is designed for applications requiring high accuracy, low distortion, and wide bandwidth. It is commonly used in instrumentation amplifiers, audio preamplifiers, and data acquisition systems.

Applications:

  • Instrumentation Amplifiers: Used as a gain stage in instrumentation amplifiers for precise signal amplification.
  • Audio Preamplifiers: Amplifies audio signals with low noise and distortion, suitable for high-quality audio systems.
  • Data Acquisition Systems: Buffers and amplifies analog signals in data acquisition systems.
  • Active Filters: Implements active filters for signal conditioning and noise reduction.
  • Precision Voltage Followers: Provides high-impedance buffering for accurate voltage measurements.

Features:

  • Low Noise: Minimizes noise contribution to the amplified signal, improving signal-to-noise ratio.
  • High Gain: Provides high open-loop gain for precise amplification.
  • Wide Bandwidth: Supports a wide range of frequencies, suitable for various applications.
  • Low Distortion: Minimizes distortion of the amplified signal, ensuring high fidelity.
  • High Slew Rate: Fast response to input signal changes, suitable for high-speed applications.
  • Low Input Bias Current: Minimizes the effect of input bias current on the amplified signal.

Benefits:

  • Accurate Signal Amplification: Provides precise and accurate amplification of analog signals.
  • Improved Signal-to-Noise Ratio: Low noise operation improves the signal-to-noise ratio of the amplified signal.
  • High Fidelity Audio: Low distortion operation ensures high fidelity audio amplification.
  • Versatile Application: Suitable for a wide range of applications due to its high performance characteristics.
  • Reliable Performance: Designed for reliable operation in demanding environments.

Additional Details:

The AD743AN is typically available in a DIP (Dual In-line Package). Key specifications include input offset voltage, input bias current, open-loop gain, and slew rate. Detailed performance characteristics can be found in the product datasheet available from Rochester Electronics or Analog Devices (for historical data). It is important to note that Rochester Electronics specializes in providing long-lifecycle support for components, so specifications should be confirmed via their documentation.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Qualcomm
Lowest to $7.9791
Amd
Contact for details
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess