Product Overview: PI2EQX502TZHEX from Diodes Incorporated
The PI2EQX502TZHEX is a high-performance, PCIe Gen2 Packet Switch from Diodes Incorporated, designed to meet the needs of modern computing and storage applications. This advanced switch provides an efficient solution for expanding the number of PCIe slots in a system, enabling the connection of multiple devices while maintaining strong signal integrity and performance.
Key Features
- PCIe Gen2 Compliant: The PI2EQX502TZHEX is fully compliant with the PCI Express Base Specification Revision 2.1, ensuring compatibility with a wide range of devices and systems.
- High Performance: With support for 5.0 Gbps lane speeds, this switch is capable of managing high data throughput, making it ideal for applications requiring fast data transfer rates.
- Low Power Consumption: Designed with power efficiency in mind, the PI2EQX502TZHEX minimizes power usage, making it suitable for energy-sensitive environments.
- Port Configuration Flexibility: The switch offers flexible port configurations, allowing for optimal usage of PCIe lanes and facilitating various system design requirements.
- Advanced Error Handling: The product is equipped with advanced error handling capabilities, enhancing system reliability and stability.
Applications
The PI2EQX502TZHEX is versatile and can be used in a variety of applications, including:
- Data Centers and Servers
- Workstations
- Embedded Systems
- Storage Systems
- Networking Equipment
Technical Specifications
- Package: 144-TQFP
- Operating Temperature: 0°C to 70°C
- Power Supply Voltage: 1.1V, 3.3V
The PI2EQX502TZHEX from Diodes Incorporated represents a blend of performance, power efficiency, and design flexibility, making it an excellent choice for expanding PCIe capabilities in various high-demand computing environments.