EN
  • EN
  • DE

SN74LVC16374ADL

Part No SN74LVC16374ADL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 48SSOP / Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 20 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 48-SSOP
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Base Product Number 74LVC16374
Other Names TEXTISSN74LVC16374ADL,2156-SN74LVC16374ADL,SN74LVC16374ADL,296-34072-5
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258373-SN74LVC16374ADL
Ultra Librarian 3D Model Ultra Librarian SN74LVC16374ADL CAD Model

Description

SN74LVC16374ADL Product Overview

The SN74LVC16374ADL is a high-performance, 16-bit edge-triggered D-type flip-flop designed and manufactured by Texas Instruments. It is part of the LVC family, which is known for combining the low voltage and low power consumption of CMOS with the high-speed data processing capabilities of bipolar transistors.

Key Features

  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 2.7V to 3.6V, making it versatile for various applications.
  • High-Speed Performance: It offers high-speed performance with a typical tpd of 3.3 ns at 3.3 V, ensuring rapid data processing and throughput.
  • Low Power Consumption: The SN74LVC16374ADL features a low power consumption profile, which is ideal for power-sensitive applications.
  • Edge-Triggered Design: Its edge-triggered flip-flops ensure precise timing and control, making it suitable for applications requiring synchronization.
  • Output Drive Capability: This product can drive up to 24 mA at the outputs, providing strong signal transmission to subsequent stages of a circuit.
  • Bus Hold on Data Inputs: The device includes a bus hold feature that prevents floating inputs and reduces the need for external pull-up/pull-down resistors.

Applications

The SN74LVC16374ADL is commonly used in a wide range of applications, including:

  • Communication systems
  • Data storage and retrieval
  • Industrial control systems
  • Servers and networking equipment
  • Consumer electronics

Packaging and Quality

Supplied in a 48-pin SSOP (Shrink Small Outline Package), the SN74LVC16374ADL is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high industry standards for performance and reliability.

For detailed specifications and application support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6299 $57.0465
75+ $1.3374 $100.3050
120+ $1.2956 $155.4720
160+ $1.2538 $200.6080
210+ $1.2120 $254.5200
280+ $1.0866 $304.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,316 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess