EN
  • EN
  • DE
  • IT

TEA1068

Part No TEA1068
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Versatile telephone transmission circuit with dialler interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266580-TEA1068
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1068 CAD Model

Description

The TEA1068, developed by NXP Semiconductors, is a highly integrated circuit designed for use in telephone handsets. It incorporates a plethora of features that make it an optimal choice for the modern telecommunication industry. This IC is engineered to facilitate low-voltage operation, which is particularly beneficial for cordless and mobile phone applications where power efficiency is paramount.

Key Features

  • Low Power Consumption: The TEA1068 is optimized for low power usage, which extends the battery life of cordless and mobile phones, making it an eco-friendly and cost-effective solution.
  • High Integration: This IC includes a microphone amplifier, earpiece amplifier, dialler interface, and line interface, streamlining the design process by reducing the number of external components required.
  • Line Interface: The TEA1068 provides a stable line interface, ensuring compatibility with a wide range of telephone networks and improving the quality and reliability of communication.
  • Gain Control: It features automatic gain control for the microphone amplifier, which helps maintain consistent audio levels and reduces the need for manual adjustments.
  • DTMF Generator: The integrated Dual-Tone Multi-Frequency (DTMF) generator is essential for tone dialling, enabling the device to communicate with various telephone systems and services.

Applications

The TEA1068 is versatile and can be used in a variety of telephone-related applications. Its primary use is in the construction of telephone handsets, both wired and wireless. Additionally, it can be implemented in other communication devices that require a reliable and efficient audio interface.

Technical Specifications

With a supply voltage range that accommodates various battery chemistries, the TEA1068 is a flexible solution for multiple handset designs. It is available in a DIP (Dual In-line Package) or SO (Small Outline) package, providing options for different manufacturing processes and design preferences.

Conclusion

The NXP TEA1068 stands out as a robust, energy-efficient IC that integrates multiple telephony functions into a single chip. Its adaptability and comprehensive feature set make it an ideal choice for telephone handset manufacturers looking to improve performance while minimizing component count and power consumption.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess