EN
  • EN
  • DE

TDZ12J

Part No TDZ12J
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266514-TDZ12J
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDZ12J CAD Model

Description

Product Overview: NXP TDZ12J

The NXP TDZ12J represents a pinnacle of innovation in the semiconductor industry, designed to meet the rigorous demands of modern electronic applications. This precision Zener diode is engineered to offer exceptional voltage regulation, making it an indispensable component in a wide array of circuit designs.

Key Features

  • Voltage Precision: The TDZ12J boasts a nominal Zener voltage of 12V, providing a stable reference voltage with tight tolerance levels.
  • Power Dissipation: With its capability to handle power dissipation up to 500 mW, this diode is suitable for high-performance applications that require reliable voltage regulation.
  • Package: Encased in a compact SOD-323 package, the TDZ12J is optimized for space-constrained applications, offering excellent power density without sacrificing performance.
  • Temperature Stability: The Zener diode is characterized by its excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Low Leakage Current: The device features a low leakage current, minimizing power loss and enhancing the overall efficiency of the system it is integrated into.

Applications

The versatility of the NXP TDZ12J allows it to be utilized in a multitude of applications, including:

  • Voltage regulation modules
  • Power management systems
  • Consumer electronics
  • Automotive electronics
  • Industrial control circuits

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the TDZ12J is no exception. Manufactured using state-of-the-art processes, this Zener diode meets stringent industry standards for reliability and performance. Whether deployed in sensitive communication equipment or rugged industrial machinery, the TDZ12J delivers the precision and durability required for critical applications.

In summary, the NXP TDZ12J Zener diode is a high-precision, reliable component that offers excellent voltage regulation capabilities. Its compact form factor, power efficiency, and temperature resilience make it a top choice for designers seeking to enhance the stability and efficiency of their electronic systems.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Toko America Inc.
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Panasonic
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Tyco Electronics
Lowest to $1.1071
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess