EN
  • EN
  • DE

MAX9722BEUE+

Part No MAX9722BEUE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .13W STER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 130mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 129577-MAX9722BEUE+
Ultra Librarian 3D Model Ultra Librarian MAX9722BEUE+ CAD Model

Description

Maxim Integrated's MAX9722BEUE+: High-Performance Headphone Amplifier

The MAX9722BEUE+ from Maxim Integrated is a state-of-the-art headphone amplifier designed to deliver superior audio performance for portable and fixed audio applications. This compact and efficient device is ideal for providing high-quality sound to headphones and earpieces with minimal power consumption, making it a perfect choice for battery-powered devices such as smartphones, tablets, laptops, and portable media players.

Featuring a DirectDrive® architecture, the MAX9722BEUE+ eliminates the need for large DC-blocking capacitors, thus reducing the overall size and cost of the system without compromising audio fidelity. Its high-quality, low-distortion amplification ensures that users experience crystal-clear sound with rich details and full dynamic range.

The MAX9722BEUE+ operates over a wide supply voltage range of 2.7V to 5.5V, providing designers with the flexibility to use it in various circuit configurations. Additionally, the amplifier offers an adjustable gain setting through external gain-setting resistors, allowing customization according to specific design requirements.

With a high output power of up to 130mW into a 16Ω load, and 45mW into a 32Ω load, the MAX9722BEUE+ can drive a wide range of headphone impedances with ease. It also boasts a low 0.003% total harmonic distortion plus noise (THD+N) at 1kHz, ensuring that the audio output is clean and undistorted, even at high volumes.

The device is equipped with a low-power shutdown mode, further enhancing its suitability for portable applications where battery life is critical. When not in use, the amplifier can be turned off to conserve power, and quickly turned back on when audio playback is desired.

Enclosed in a compact 16-pin TSSOP package, the MAX9722BEUE+ is designed for space-constrained applications. Its robust design also includes short-circuit and thermal-overload protection, providing a reliable and durable solution for high-quality audio amplification needs.

Overall, the MAX9722BEUE+ headphone amplifier from Maxim Integrated is an excellent choice for any application requiring a high-performance, low-power, and space-efficient audio amplification solution.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess