EN
  • EN
  • DE

767054-1

Part No 767054-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT 38P SMD PALLAD-NICKEL / 38 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Connector Type Receptacle, Center Strip Contacts
Number of Positions 38
Pitch 0.025" (0.64mm)
Number of Rows 2
Mounting Surface Mount
Features Board Guide, Ground Bus (Plane)
Contact Finish Palladium-Nickel
Contact Finish Thickness 5.00µin (0.127µm)
Mated Stacking Heights 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm
Height Above Board 0.236" (6.00mm)
Base Product Number 767054
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 767054-1-ND,2266-767054-1,A121641
Standard Package 21
Win Source Part Number 1332098-767054-1
Ultra Librarian 3D Model Ultra Librarian 767054-1 CAD Model

Description

The TE Connectivity AMP Connectors 1332098-767054-1 is a rectangular connector that is categorized as an array, edge type, mezzanine (board to board) connector.

  • Pitch: 0.025" (0.64mm)
  • Number of Positions: 38
  • Connector Type: Receptacle, Center Strip Contacts
  • Height Above Board: 0.236" (6.00mm)
  • Contact Finish: Palladium-Nickel
  • Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, and 22.86mm

You May Also Be Interested in

CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8276 $62.6208
18+ $6.4226 $115.6068
28+ $6.2220 $174.2160
39+ $6.0212 $234.8268
50+ $5.8205 $291.0250
67+ $5.2184 $349.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,369 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess