EN
  • EN
  • DE

SNJ54HCT04FK

Part No SNJ54HCT04FK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256642-SNJ54HCT04FK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54HCT04FK CAD Model

Description

The SNJ54HCT04FK is a high-performance, silicon-gate CMOS device from Texas Instruments that belongs to the HCT family. This integrated circuit is designed to offer the same high-speed performance of LSTTL combined with the power and drive characteristics of CMOS technology. The SNJ54HCT04FK features six independent inverters, making it a versatile component for a wide range of digital applications.

Key Features

  • Logic Type: Hex Inverters - The device contains six independent inverter gates that can be used in various logic circuits.
  • Operating Voltage: 4.5V to 5.5V - Compatible with typical 5V digital systems, ensuring easy integration into a wide range of electronic applications.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, providing sufficient current for most logic-level interfacing needs.
  • High Noise Immunity: Characteristic of HCT logic level devices, ensuring reliable operation even in electrically noisy environments.
  • Low Power Consumption: The CMOS technology used in the SNJ54HCT04FK ensures low power dissipation, which is critical for battery-powered and energy-efficient designs.
  • Package Type: The device is available in a ceramic flat package (FK), offering robustness and durability for various applications, including military or aerospace.

Applications

The SNJ54HCT04FK is suitable for a broad array of applications, including:

  • Waveform generation
  • Signal processing
  • Logic circuitry
  • Interface circuits
  • High-speed computing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54HCT04FK is no exception. It is designed to meet or exceed the stringent requirements of the industrial and military performance standards. This ensures that each device operates reliably over its intended lifespan, making it a trusted choice for mission-critical systems.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides to ensure proper usage and integration of the SNJ54HCT04FK into their projects.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5088 $79.0176
4+ $32.4175 $129.6700
5+ $31.4045 $157.0225
7+ $30.3914 $212.7398
9+ $29.3784 $264.4056
12+ $26.3392 $316.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess