EN
  • EN
  • DE

TDA9965AHL/C3,118

Part No TDA9965AHL/C3,118
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CCD 12BIT 40M 48LQFP / CCD (Charged Coupled Device) 12 b 40M Serial 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type CCD (Charged Coupled Device)
Number of Channels 1
Resolution (Bits) 12 b
Sampling Rate (Per Second) 40M
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -20°C ~ 75°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number TDA996
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935272939118,TDA9965AHLGB-T,TDA9965AHLGB-T-ND
Standard Package 2,000
Win Source Part Number 1098975-TDA9965AHL/C3,118
Ultra Librarian 3D Model Ultra Librarian TDA9965AHL/C3,118 CAD Model

Description

The TDA9965AHL/C3,118 is a high-performance integrated circuit (IC) from NXP Semiconductors, designed to cater to the demanding needs of modern video and imaging applications. This sophisticated IC is part of NXP's renowned TDA series, known for its reliability and cutting-edge technology.

Key Features

  • High-Quality Video Processing: The TDA9965AHL/C3,118 is engineered to provide superior video processing capabilities, ensuring crisp and clear image quality for a variety of multimedia applications.
  • Advanced Color Space Conversion: With its built-in features, this IC can handle advanced color space conversion, which is essential for accurate color reproduction across different devices and standards.
  • Flexible Interface Options: It offers a range of interface options to ensure compatibility with a wide array of video sources and processing requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA9965AHL/C3,118 maintains low power consumption, making it ideal for use in portable and battery-operated devices.

Applications

The versatility of the TDA9965AHL/C3,118 allows it to be used in a multitude of applications, including but not limited to:

  • Digital Video Cameras
  • Video Processing Equipment
  • Home Theater Systems
  • Professional Broadcasting Equipment
  • Medical Imaging Devices

Technical Specifications

The TDA9965AHL/C3,118 is built to meet the highest standards of performance and quality:

  • Package: LQFP-100 (Low-profile Quad Flat Package)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: Typically 3.3V

Quality and Support

NXP Semiconductors is committed to providing exceptional quality and support for its products. The TDA9965AHL/C3,118 is backed by NXP's comprehensive technical support and documentation, ensuring that designers and engineers have access to the resources they need to integrate this IC into their projects successfully.

Whether you are developing a new video processing system or upgrading an existing one, the TDA9965AHL/C3,118 from NXP Semiconductors offers the performance, flexibility, and reliability required to deliver a superior visual experience.

You May Also Be Interested in

Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess