EN
  • EN
  • DE

TDA9860

Part No TDA9860
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC AUD PROCESSOR HIFI 32-SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 7.2 V to 8.8 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications -63dB
Case / Package 32-SDIP
Win Source Part Number 363341-TDA9860
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9860 CAD Model

Description

Product Overview: TDA9860 from NXP

The TDA9860 is an integrated circuit produced by NXP Semiconductors, designed to facilitate sound processing in television sets and other multimedia devices. This versatile chip is specifically engineered to handle the demodulation of multistandard sound IF (Intermediate Frequency) signals, making it an essential component for systems that need to support different broadcasting standards.

Key Features:

  • Multi-Standard Support: The TDA9860 is compatible with B/G, D/K, I, and L sound broadcasting standards, ensuring broad applicability across different geographic regions.
  • Automatic Standard Detection: It can automatically detect and switch between various sound standards, providing ease of use and seamless operation.
  • High-Quality Sound Demodulation: The IC offers high-quality sound demodulation capabilities, ensuring clear and crisp audio output in the final product.
  • Volume Control: An integrated volume control feature allows for easy adjustment of the output level, enhancing user experience.
  • Minimal External Components Required: The design of the TDA9860 requires only a few external components, simplifying the circuit design and reducing overall system costs.

Applications:

The TDA9860 is widely used in television receivers, set-top boxes, and other AV equipment that require reliable sound processing capabilities. Its multi-standard support makes it particularly valuable in markets where multiple broadcasting standards coexist.

Technical Specifications:

  • Supply Voltage: 4.5 V to 9.0 V
  • IF Input Frequency Range: 4.5 MHz to 6.5 MHz
  • Sound Carrier Accuracy: Within ±1 kHz
  • Operating Temperature Range: -25°C to +75°C

The TDA9860's robust design and advanced features make it a go-to solution for manufacturers looking to integrate reliable sound processing functions into their products. NXP's commitment to quality ensures that the TDA9860 delivers consistent performance, making it a trusted choice for the audio processing needs of consumer electronics.

You May Also Be Interested in

Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9667 $62.7669
16+ $7.3574 $117.7184
25+ $7.1275 $178.1875
34+ $6.8976 $234.5184
44+ $6.6676 $293.3744
58+ $5.9778 $346.7124
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 493 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess