EN
  • EN
  • DE

74LVC2G86DC

Part No 74LVC2G86DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-input exclusive-OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132961-74LVC2G86DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G86DC CAD Model

Description

Product Overview: 74LVC2G86DC from NXP

The 74LVC2G86DC is a high-performance, dual 2-input exclusive OR (XOR) gate integrated circuit brought to you by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This IC is part of the 74LVC family, which is designed to operate at a low voltage range while providing the high-speed performance required in modern electronic applications.

Constructed with advanced silicon-gate CMOS technology, the 74LVC2G86DC ensures a reduced power consumption and a lower static power loss, making it an ideal component for battery-operated devices. Its operating voltage ranges from 1.65V to 5.5V, allowing for a great deal of flexibility in various system designs and ensuring compatibility with both 3.3V and 5V logic levels. This feature is particularly beneficial in interfacing applications where different voltage domains need to be bridged without compromising signal integrity.

The device boasts a 5V tolerant input which enables the use of this IC in mixed-voltage environments without the risk of damage to the device. This is a significant advantage when upgrading systems that require interfacing with legacy components operating at higher voltages.

The 74LVC2G86DC also features a high noise immunity, ensuring stable performance in electrically noisy environments. Its inputs are equipped with Schmitt triggers, providing enhanced tolerance to slower input rise and fall times, which is crucial for applications where signal quality may be compromised.

Furthermore, the device supports high-speed operation with a typical propagation delay of only 3.7ns, enabling fast signal processing that is essential for high-frequency applications. The outputs can drive up to 50mA, giving them the capability to directly drive LEDs or other low-power indicators without additional components.

The compact design of the 74LVC2G86DC is available in a variety of packages, including the small-outline package, which is suitable for space-constrained applications. Its robust design ensures reliable operation over the extended industrial temperature range of -40°C to +125°C, making it a versatile choice for industrial, automotive, and consumer electronics applications.

Overall, the 74LVC2G86DC is a testament to NXP's commitment to providing high-quality, high-performance logic solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess