EN
  • EN
  • DE

TDA9870A

Part No TDA9870A
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description Digital TV Sound Processor DTVSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer NXP
Win Source Part Number 216110-TDA9870A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9870A CAD Model

Description

The TDA9870A is a high-performance integrated circuit developed by NXP Semiconductors, renowned for its innovative solutions in the electronics market. This advanced IC is designed to cater to the demanding needs of the audio and video processing industry, offering a multitude of features that enhance the user experience in various multimedia applications.

Key Features

  • Sound Processing: The TDA9870A comes equipped with sophisticated sound processing capabilities, including support for multiple audio standards. It ensures crisp and clear audio output, making it ideal for television sets, set-top boxes, and other audio-visual equipment.
  • Compatibility: This IC is compatible with a wide range of demodulation standards, which allows for flexibility in design and application. It can easily be integrated into systems that require adherence to various international standards.
  • Integration: With its high level of integration, the TDA9870A reduces the need for external components, which simplifies circuit design and helps to lower overall system costs.
  • Automatic Gain Control (AGC): The inclusion of AGC functionality ensures that the IC maintains consistent audio levels, preventing fluctuations that can detract from the listening experience.

Applications

The TDA9870A is versatile and can be utilized in a range of devices. Its primary application is within the audio processing units of televisions and similar video playback devices, but it is also suitable for:

  • Home theater systems
  • Personal computers with multimedia capabilities
  • Professional audio equipment

Technical Specifications

The TDA9870A boasts an array of technical specifications that underscore its performance:

  • Robust audio demodulation
  • Support for NICAM, A2, and AM sound systems
  • Low power consumption
  • Minimal external component requirement

As a product of NXP Semiconductors, the TDA9870A is backed by a commitment to quality and reliability, ensuring that it meets the high standards expected by consumers and professionals alike. Its advanced features and capabilities make it an excellent choice for anyone looking to enhance their audio-visual systems with state-of-the-art sound processing technology.

You May Also Be Interested in

NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess