EN
  • EN
  • DE

TDA8705T

Part No TDA8705T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 6-bit high-speed dual Analog-to-Digital Converter ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266369-TDA8705T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8705T CAD Model

Description

NXP TDA8705T 8-bit High-speed Analog-to-Digital Converter

The NXP TDA8705T is a high-performance, 8-bit analog-to-digital converter (ADC) designed for video and high-speed signal processing applications. This versatile ADC is a critical component for systems that require fast, accurate digitalization of analog signals, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features:

  • High-Speed Performance: The TDA8705T is capable of converting analog signals to digital at a very high rate, suitable for processing video signals and other high-speed applications.
  • Resolution: It offers an 8-bit resolution, providing a good balance between conversion accuracy and data size, which is suitable for many real-time processing tasks.
  • Sampling Rate: With a maximum sampling rate that ensures minimal lag in signal conversion, this ADC is optimized for applications that cannot tolerate delay.
  • Analog Input: The device features a versatile analog input stage, which allows for a wide range of input voltages, making it adaptable to various signal sources.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8705T conserves energy, making it suitable for portable and battery-operated devices.
  • Compact Form Factor: The TDA8705T comes in a small package, allowing it to fit into tight spaces and enabling compact system designs.

Applications:

The TDA8705T's high-speed capabilities and 8-bit resolution make it an excellent choice for applications such as:

  • Digital Video Cameras
  • Video Signal Processing Systems
  • High-speed Data Acquisition Systems
  • Automotive Vision Systems
  • Portable Instrumentation

Product Quality and Support:

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA8705T is no exception. Customers can expect robust performance and consistent operation from this ADC. Additionally, NXP provides extensive technical support and documentation to facilitate product integration and troubleshooting.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess