EN
  • EN
  • DE

MAX98300EWL

Part No MAX98300EWL
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707572-MAX98300EWL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX98300EWL CAD Model

Description

Maxim Integrated's MAX98300EWL Mono Class D Amplifier

The MAX98300EWL from Maxim Integrated is a high-efficiency mono Class D audio amplifier designed to deliver outstanding audio performance for a wide range of applications. This compact and powerful amplifier is an ideal solution for portable and space-constrained devices that require high-quality sound output without compromising on power consumption or space.

Featuring Maxim Integrated's proprietary FlexSound® technology, the MAX98300EWL ensures excellent sound quality by optimizing loudspeaker performance. This technology helps to protect speakers from damage while maximizing audio clarity and volume. With its built-in digital audio processing, the amplifier can provide users with a rich and dynamic audio experience.

The MAX98300EWL operates over a 2.5V to 5.5V supply range, making it versatile for use in various battery-powered devices such as smartphones, tablets, and other portable media players. Its high 3.2W output power (into 4Ω loads at 5V) ensures that it can drive most speakers to deliver a powerful audio experience.

The efficiency of the MAX98300EWL is further enhanced by its ultra-low 1.6mA quiescent current, which helps to extend battery life in portable applications. Additionally, the amplifier features a 93% efficiency at 3.2W into 4Ω, which minimizes heat generation and makes it an excellent choice for space-constrained environments.

Integrating comprehensive protection features, the MAX98300EWL safeguards the amplifier and connected components from potential damage. These features include overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable and safe operation under various conditions.

For ease of integration, the MAX98300EWL comes in a tiny 9-bump WLP (Wafer-Level Package), which is highly advantageous for designs where board space is at a premium. Its small footprint does not compromise its performance, making it a highly sought-after component for designers looking to enhance the audio capabilities of their products without increasing their size.

In summary, the MAX98300EWL is a robust, feature-rich audio amplifier that offers exceptional performance for a range of audio applications. Its combination of high efficiency, FlexSound® technology, and compact size makes it a top choice for manufacturers looking to improve the audio experience in their portable devices.

You May Also Be Interested in

Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6953 $59.1005
205+ $0.5706 $116.9730
315+ $0.5532 $174.2580
435+ $0.5348 $232.6380
560+ $0.5174 $289.7440
750+ $0.4643 $348.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess