EN
  • EN
  • DE

TDA8541

Part No TDA8541
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1 W BTL audio amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266338-TDA8541
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8541 CAD Model

Description

The TDA8541 from NXP Semiconductors is a high-quality, low-power audio amplifier designed for a variety of applications. This compact and efficient IC is capable of driving a small speaker or headphones with minimal external components, making it a popular choice for portable and space-constrained devices.

Key Features

  • Amplifier Type: The TDA8541 is a class AB audio amplifier, ensuring a good balance between efficiency and sound quality.
  • Output Power: It can deliver up to 1 Watt of continuous output power into an 8-ohm load, sufficient for a range of small audio applications.
  • Supply Voltage: The device operates on a wide supply voltage range from 4.5V to 18V, accommodating various power sources and conditions.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for battery-powered devices where power conservation is critical.
  • Thermal Protection: The TDA8541 includes an integrated thermal protection circuit that safeguards the IC from overheating, enhancing reliability and lifespan.
  • Flexible Application: It is designed for mono playback systems and can be used in applications like portable media players, alarm clocks, and personal computers.

Applications

The TDA8541 is versatile and can be integrated into a wide range of products. Its typical applications include, but are not limited to, small audio devices, portable speakers, and other personal audio equipment where space and power efficiency are of paramount importance.

Design Advantages

NXP's TDA8541 stands out for its simplicity of design, requiring only a few external components to function. This not only saves space on the PCB but also reduces overall system costs. The IC's built-in features, like thermal protection, contribute to its robustness, while its compatibility with various supply voltages offers design flexibility for engineers.

Overall, the TDA8541 is a reliable and cost-effective audio amplification solution that combines performance with practicality, making it an excellent choice for designers looking to enhance their audio applications.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess