EN
  • EN
  • DE

TDA8444T

Part No TDA8444T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Octuple 6-bit DACs with I2C-bus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266333-TDA8444T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8444T CAD Model

Description

The TDA8444T is a high-performance, octal digital-to-analog converter (DAC) designed and manufactured by NXP Semiconductors. This integrated circuit is optimized for use in a wide range of applications, including video and graphics systems, where precise digital-to-analog conversion is critical for maintaining signal integrity and color accuracy.

Key Features

  • Octal DAC Configuration: The TDA8444T features eight independent DAC channels, allowing for complex and multi-channel applications.
  • High Resolution: Each DAC channel is capable of converting digital signals into analog with fine resolution, ensuring detailed and high-quality output.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8444T minimizes power usage, making it suitable for energy-sensitive applications.
  • Easy Interface: The device offers a simple and straightforward interface for digital input, which is compatible with a variety of microcontrollers and digital systems.
  • Compact Package: The TDA8444T is available in a space-saving package, allowing for integration into systems where board space is at a premium.

Applications

The versatility of the TDA8444T makes it a go-to DAC for numerous applications. It is particularly well-suited for:

  • Video processing equipment
  • Graphic cards
  • Professional display systems
  • Simulation and virtual reality systems
  • Automated test equipment

Technical Specifications

The TDA8444T operates over a wide supply voltage range and features a low-glitch energy output, which is critical for maintaining the fidelity of the analog signal. The device's fast settling time ensures high-speed operation, which is essential for video and other time-sensitive applications. Additionally, the TDA8444T's built-in power-on reset function ensures that the DAC outputs are initialized to a known state upon power-up, enhancing system reliability.

Conclusion

NXP's TDA8444T is a robust and reliable solution for systems requiring multiple DAC channels with high resolution and accuracy. Its combination of performance, efficiency, and compact form factor make it an excellent choice for designers and engineers looking to improve their systems with superior digital-to-analog conversion capabilities.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Silergy Corp
Need more? Email Us
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6786 $58.8576
39+ $3.0184 $117.7176
60+ $2.9240 $175.4400
82+ $2.8298 $232.0436
106+ $2.7354 $289.9524
142+ $2.4525 $348.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess