Product Overview: TDA8034T/C1,118
The TDA8034T/C1,118 is a high-performance, low-power card interface IC designed by NXP Semiconductors, which is a leading technology company known for its innovative and reliable solutions in the semiconductor industry. This integrated circuit is specifically engineered to serve as the interface between smart cards and a host microcontroller in a variety of applications, including banking terminals, identification systems, and access control units.
Key Features
- Smart Card Interface: Compliant with ISO7816, EMV 4.3, and various other standards, ensuring compatibility with a wide range of smart cards.
- Supply Voltage Range: Operates with a supply voltage from 2.7V to 6V, accommodating various system power requirements.
- Low Power Consumption: Designed for energy-efficient operation, which is essential for battery-powered devices.
- ESD Protection: Features robust electrostatic discharge protection, enhancing the durability and reliability of the end product.
- Card Detection: Integrated card detection features facilitate the implementation of card presence and removal detection without additional components.
- Flexible Communication: Supports various communication protocols and baud rates, making it suitable for a broad range of smart card applications.
Applications
The TDA8034T/C1,118 is versatile and can be used in a variety of applications. Its primary use cases include:
- Point-of-Sale (POS) terminals
- ATM machines
- Identity verification systems
- Access control systems
- Public transportation payment systems
Quality and Reliability
NXP's commitment to quality ensures that the TDA8034T/C1,118 meets the highest standards of reliability. This product is available in a SO14 package, which is widely accepted for surface-mount technology, making it suitable for automated manufacturing processes. It is also lead-free and RoHS compliant, reflecting NXP's dedication to environmental responsibility.
For developers and manufacturers looking for a reliable smart card interface solution, the TDA8034T/C1,118 offers the perfect blend of performance, power efficiency, and versatility, backed by NXP's reputation for excellence in the semiconductor industry.