EN
  • EN
  • DE

TDA8029HL/C206

Part No TDA8029HL/C206
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case LQFP32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 716602-TDA8029HL/C206
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8029HL/C206 CAD Model

Description

NXP TDA8029HL/C206 Smart Card Interface

The NXP TDA8029HL/C206 is a highly integrated circuit designed for interfacing between a smart card and a microcontroller or microprocessor in a variety of secure applications. This robust IC is a perfect solution for systems that require reliable communication with smart cards, such as banking terminals, identification systems, and access control devices.

Key Features

  • High Versatility: The TDA8029HL/C206 supports various smart card standards, making it a versatile choice for developers. It is compatible with ISO 7816, EMV 4.3, and GSM 11.11 specifications, ensuring broad application potential.
  • Multiple Communication Protocols: It facilitates both T=0 and T=1 communication protocols, allowing for flexibility in smart card interactions and data transfer.
  • Card Detection: With an automatic card detection feature, the TDA8029HL/C206 can initiate a warm reset when a card is inserted, enhancing user convenience and system responsiveness.
  • ESD Protection: The device includes built-in Electrostatic Discharge (ESD) protection circuits, safeguarding the interface against damage from static electricity and ensuring long-term reliability.
  • Low Power Consumption: It is designed with power efficiency in mind, featuring a low-power standby mode to conserve energy when not actively communicating with a smart card.

Technical Specifications

  • Voltage Range: The TDA8029HL/C206 operates over a wide power supply range, accommodating various system designs with different power requirements.
  • Interface Flexibility: It offers a flexible serial interface compatible with I2C-bus, SPI, and UART, allowing seamless integration into existing designs.
  • Package: The product comes in a compact HVQFN32 package, minimizing the footprint on the PCB and making it suitable for space-constrained applications.

The TDA8029HL/C206 from NXP is an excellent choice for developers looking to incorporate a reliable and versatile smart card interface into their systems. Its support for multiple protocols and standards, coupled with its robust feature set, ensures that it can meet the needs of a wide range of secure communication applications.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess