EN
  • EN
  • DE

SY58040UMY-TR

Part No SY58040UMY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CROSSPOINT SW 1 X 4:4 44MLF / Crosspoint Switch 1 x 4:4 44-MLF® (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad, 44-MLF®
Supplier Device Package 44-MLF® (7x7)
Base Product Number SY58040
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SY58040UMYTR,SY58040UMYTR-ND,SY58040UMY TR,SY58040UMY TR-ND
Standard Package 1,000
Win Source Part Number 1097572-SY58040UMY-TR
Ultra Librarian 3D Model Ultra Librarian SY58040UMY-TR CAD Model

Description

Microchip Technology's SY58040UMY-TR: A High-Performance Multiplexer

The SY58040UMY-TR is a state-of-the-art 4:1 differential multiplexer from Microchip Technology, designed for the most demanding high-speed data systems. This versatile device offers exceptional signal integrity and switching performance, making it an ideal choice for a broad range of applications, including data centers, telecommunications, and advanced computing systems.

Constructed with Microchip's proprietary high-speed SiGe technology, the SY58040UMY-TR operates at frequencies up to 10.7 Gbps, ensuring compatibility with high-speed protocols such as 10 Gigabit Ethernet, Fibre Channel, and InfiniBand. This multiplexer provides four differential input pairs and one differential output pair, which can be selected through two control pins. Its non-blocking, fully differential architecture allows for the routing of any input to the output without signal degradation.

Key features of the SY58040UMY-TR include:

  • Low Jitter Performance: Minimal signal distortion ensures clean, reliable data transmission, which is crucial for maintaining the integrity of high-speed signals.
  • Wide Bandwidth: The device supports a broad frequency range, enabling it to handle various data rates without compromising signal quality.
  • Flexible Voltage Supply: The SY58040UMY-TR operates with a 2.5V or 3.3V power supply, providing design flexibility and compatibility with different system voltages.
  • Power Efficiency: Its design focuses on low power consumption, helping to reduce the overall power requirements of the system it is integrated into.
  • High Reliability: Packaged in a small 32-pin MLF® (Micro Leadframe Package), the SY58040UMY-TR is designed for robustness and long-term reliability.

For ease of integration, the SY58040UMY-TR features fail-safe input protection, which ensures that the device remains in a known state when inputs are undriven. Additionally, it offers an internal termination feature to minimize reflections and simplify PCB layout.

Whether you're designing a high-speed communication system, a sophisticated data processing platform, or any other application that requires reliable, high-performance signal routing, the SY58040UMY-TR from Microchip Technology is an excellent choice that combines speed, flexibility, and efficiency in a compact, easy-to-use package.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1031 $62.2062
5+ $25.5206 $127.6030
8+ $24.7230 $197.7840
10+ $23.9255 $239.2550
13+ $23.1281 $300.6653
17+ $20.7355 $352.5035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess