EN
  • EN
  • DE

TDA8024AT/C4

Part No TDA8024AT/C4
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 216055-TDA8024AT/C4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8024AT/C4 CAD Model

Description

Product Overview: TDA8024AT/C4

The TDA8024AT/C4 is a robust Integrated Circuit (IC) card interface developed by NXP Semiconductors, designed to facilitate secure and efficient communication between smart cards and host devices. This interface IC is particularly suitable for applications in banking, telecommunications, and secure access control systems. It ensures compatibility with a wide range of smart cards, including those compliant with ISO 7816, EMV (Europay, MasterCard, and Visa), and GSM 11.11 specifications.

Key Features

  • Smart Card Interface: The TDA8024AT/C4 supports both synchronous and asynchronous protocols, making it versatile for various smart card operations.
  • Voltage Regulation: It features an on-chip voltage regulator that can provide three programmable voltages (5V, 3V, and 1.8V) necessary for smart card operations, ensuring compatibility with different card requirements.
  • Protection Mechanisms: To safeguard the IC and the card, the TDA8024AT/C4 is equipped with several protection features, including short-circuit, thermal, and ESD protection.
  • Card Detection: The device has a built-in card detection feature, which helps in managing the insertion and removal of cards efficiently.
  • Low Power Consumption: It is designed for low power operation, which is critical for battery-powered devices such as handheld terminals.

Technical Specifications

  • Supply Voltage: The IC operates over a wide range of supply voltages, making it suitable for various host environments.
  • Data Rates: It supports a wide range of data rates for flexibility in communication speed requirements.
  • Package: The TDA8024AT/C4 is available in a compact SO28 package, which is conducive to space-constrained applications.

Applications

The TDA8024AT/C4's flexibility and security features make it an ideal choice for a variety of applications, including:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identity verification systems
  • Public transport payment systems
  • Mobile communication devices

With its robust design and advanced features, the TDA8024AT/C4 from NXP Semiconductors stands out as a reliable solution for smart card interface requirements, ensuring secure transactions and efficient communication in critical applications.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess