EN
  • EN
  • DE

TDA8020HL

Part No TDA8020HL
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC SMART CARD INTERFACE 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Smart Card
Supply Voltage - Operating 2.7 V to 3.6 V
Case / Package 32-LQFP (7x7)
Mounting Surface Mount
Win Source Part Number 216050-TDA8020HL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8020HL CAD Model

Description

The NXP TDA8020HL is a cutting-edge, dual-slot smart card interface integrated circuit (IC) designed to facilitate secure and efficient communication between smart cards and a host processor. This high-performance IC is engineered to meet the stringent requirements of various applications such as banking, telecommunications, and secure access control systems.

Key Features

  • Compatibility: The TDA8020HL supports both 3V and 5V smart cards, making it versatile and compatible with a wide range of card technologies.
  • Dual Slot Support: With its dual-slot capability, the IC can interface with two smart cards simultaneously, offering flexibility for multi-card applications.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low-power standby mode, reducing the overall power usage of the system.
  • High-Speed Data Transfer: The IC provides high-speed data transfer between the card and the host processor, ensuring quick and reliable communication.
  • Protection Features: It includes a range of built-in protection mechanisms such as short-circuit and thermal protection, safeguarding both the IC and the smart cards from damage.
  • EMV Compliance: The TDA8020HL is compliant with EMV (Europay, MasterCard, and Visa) standards, which are crucial for banking and payment applications.

Applications

The versatility of the TDA8020HL makes it suitable for a variety of applications that require secure data transactions. These include:

  • Point of Sale (POS) Terminals
  • ATMs and Banking Systems
  • Identification and Access Control Systems
  • Telecommunication Systems
  • Public Transport Payment Systems

Technical Specifications

The TDA8020HL operates over a wide temperature range and is available in a small lead-free package, making it suitable for compact designs. It communicates via an I²C-bus interface, providing easy integration with most microcontroller units (MCUs).

Conclusion

Overall, the NXP TDA8020HL is a robust and reliable choice for developers and manufacturers looking to incorporate smart card technology into their products. Its combination of dual-slot functionality, low power consumption, high-speed communication, and built-in protections make it an excellent choice for secure transaction processing.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess