EN
  • EN
  • DE

PCA24S08AD

Part No PCA24S08AD
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC EEPROM 8KBIT 400KHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 740 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 653136-PCA24S08AD
Ultra Librarian 3D Model Ultra Librarian PCA24S08AD CAD Model

Description

NXP PCA24S08AD EEPROM

The NXP PCA24S08AD is a high-quality, 8-kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a wide range of applications requiring non-volatile memory storage. This EEPROM device is part of the popular 24-series EEPROMs, offering a convenient and reliable way to store configuration settings, calibration data, and other critical information that must be preserved across power cycles.

Constructed with an I2C-bus interface, the PCA24S08AD supports a bidirectional, two-wire bus and serial clock (SCL), which allows for easy integration into existing systems. The device is optimized for use in many industrial and commercial applications, including computers, consumer electronics, medical devices, and automotive systems, where dependable and persistent data storage is crucial.

Key features of the NXP PCA24S08AD include:

  • Memory Size: 8-kbits of EEPROM storage, organized as 1,024 words of 8 bits each, providing ample space for essential data.
  • Write Protect: The device incorporates a write protect feature, which can be activated via a dedicated pin to prevent unintended data alterations.
  • Low Power Consumption: Designed for energy efficiency, the PCA24S08AD ensures minimal power usage in both active and standby modes, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: The EEPROM operates across a broad voltage range, typically from 2.5V to 5.5V, allowing for flexibility in various system designs.
  • High-Speed I2C Interface: It supports a fast I2C-bus interface with a clock frequency of up to 1 MHz, enabling quick data transfer.
  • Endurance and Data Retention: The PCA24S08AD boasts a high endurance of 1 million write cycles per byte and a data retention period of 100 years, ensuring the longevity and reliability of stored information.

For ease of implementation, the PCA24S08AD is available in several package options, including the standard 8-pin DIP, SO8, and TSSOP8, providing flexibility for various PCB layouts. Its robust design and compatibility with I2C-bus specifications make it an excellent choice for developers looking for a stable and durable memory solution.

Overall, the NXP PCA24S08AD stands out as a versatile EEPROM that combines performance, durability, and ease of use to meet the needs of advanced electronic systems requiring non-volatile memory storage.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess