Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Dialight
Package Bulk
Color Green (x 1), Yellow (x 1)
Wavelength - Peak 565nm, 583nm
Configuration 2 Wide
Current 30mA Green, 20mA Yellow
Millicandela Rating 7mcd Green, 7mcd Yellow
Viewing Angle 60°
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 2.1V Green, 2V Yellow
Mounting Type Through Hole, Right Angle
Base Product Number HLMP1523
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 42
Win Source Part Number 1146620-HLMP1523802F
Ultra Librarian 3D Model Ultra Librarian HLMP1523802F CAD Model

Description

The Dialight LED with the Win Source Part Number 1146620-HLMP1523802F is a circuit board indicator, array, light bar, bar graph that falls under the category of optoelectronics.

  • Viewing Angle: 60°
  • Voltage Rating: 2.1V Green, 2V Yellow
  • Millicandela Rating: 7mcd Green, 7mcd Yellow
  • Current: 30mA Green, 20mA Yellow

You May Also Be Interested in

Kingbright Corporation
LED CBI 3MM BI-LVL YELLOW RA
Need more? Email Us
ECAD model for WP934FG/2YD
Bivar Inc.
LED CBI 3MM BI-LVL GRN/RED DIFF
Need more? Email Us
ECAD model for H201CBC
Kingbright Corporation
LED LGT BAR 15MM SQ GREEN
Need more? Email Us
ECAD model for DE4CGKD
QT Brightek (QTB)
LED CBI 5MM RED DIFF RA
Need more? Email Us
ECAD model for QBL8SA60D-MP7
Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
ECAD model for DF3CGKD
Bivar Inc.
LED CBI 3MM BI-LVL GRN/RED DIFF
Need more? Email Us
ECAD model for H280CBC
Dialight
SURFACE MOUNT CBI - ROUND LENS RoHS COMPLIANT
Need more? Email Us
ECAD model for 591-2301-007F
Kingbright Corporation
LED LGT BAR 14X7.5MM YLW
Need more? Email Us
ECAD model for DE2YD
Bivar Inc.
LED CBI 5MM GREEN DIFF RA
Need more? Email Us
ECAD model for H178CGDL

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention