Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 216045-TDA8003
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8003 CAD Model

Description

The TDA8003 from NXP Semiconductors is a cutting-edge integrated circuit designed for interfacing between a smart card and a microcontroller. This versatile chip is part of NXP's renowned smart card interface solutions, providing a reliable and efficient connection for a variety of applications such as banking, telecommunications, and secure access systems.

Key Features

  • ISO 7816 Compliance: The TDA8003 is fully compliant with the ISO 7816 standard, ensuring compatibility with a wide range of smart cards.
  • Supply Voltage Range: It operates over a broad supply voltage range, accommodating different system requirements.
  • Multiple Communication Protocols: Supports T=0, T=1, and proprietary protocols, offering flexibility for different communication needs.
  • High ESD Protection: The device offers excellent Electrostatic Discharge (ESD) protection, safeguarding the integrity of both the card and the interface during handling and operation.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8003 is ideal for applications where power conservation is critical.

Product Applications

The TDA8003 is suited for a myriad of applications that require secure data transactions. Its robust design and compatibility with ISO 7816 smart cards make it an excellent choice for:

  • Point of Sale (POS) terminals
  • ATMs and banking systems
  • Identification and access control systems
  • Telecommunication systems like SIM card readers

Technical Specifications

Below are some of the technical specifications that make the TDA8003 a reliable and preferred choice for smart card interface solutions:

  • Automatic activation and deactivation sequences
  • Programmable Clock Frequency Management
  • Current limiting and short-circuit protection
  • Thermal protection to prevent overheating
  • Adjustable I/O transfer speeds to accommodate various card types

With its robust feature set and compliance with industry standards, the TDA8003 from NXP Semiconductors stands out as a premier solution for smart card interfacing. Whether for secure payments, identity verification, or confidential communications, the TDA8003 provides a secure and reliable bridge between smart cards and the digital world.

You May Also Be Interested in

Monolithic Power Systems Inc.
Lowest to $0.7321
ECAD model for MP1251DS
STMicroelectronics
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Reader, Writer Interface 28-SO
Lowest to $1.6548
ECAD model for ST8024LACDR
Microchip Technology
Need more? Email Us
ECAD model for SLC88B17
Texas Instruments
Need more? Email Us
ECAD model for F731651GGU
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED 128LQFP / Controller Interface 128-LQFP (14x14)
Need more? Email Us
ECAD model for NCT6627UD
STMicroelectronics
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Reader, Writer Interface 28-TSSOP
Lowest to $3.0090
ECAD model for ST8024LCTR
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Translating Switch Interface 20-TSSOP
Lowest to $1.0590
ECAD model for PCA9545APWT
Diodes Incorporated
IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Lowest to $7.3864
ECAD model for PI3VDP1430ZBEX
National Semiconductor (TI)
TELECOM IC, PDSO6
Lowest to $4.1170
ECAD model for DS38EP100SD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention