Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Discovery
Utilized IC / Part STM32F407VGT6
Mounting Type Fixed
Contents Board(s)
Other Names 497-11455,-STM32F4DISCOVERY
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283986-STM32F4DISCOVERY
Ultra Librarian 3D Model Ultra Librarian STM32F4DISCOVERY CAD Model

Description

The STM32F4DISCOVERY kit leverages the capabilities of the STM32F407VGT6 microcontroller to enable users to easily develop and share applications. It is particularly well-suited for those looking to explore the advanced features of the STM32F4 series and its high-performance ARM Cortex-M4 32-bit RISC core. Operating at a frequency of up to 168 MHz, the microcontroller in this discovery kit is complemented by an extensive range of enhanced I/Os and peripherals.

Key Features:

  • STM32F407VGT6 microcontroller featuring 1 Mbyte of Flash memory and 192 Kbytes of RAM in an LQFP100 package
  • On-board ST-LINK/V2 for PCB version A or B or ST-LINK/V2-B for PCB version C and newer, with selection mode switch to use the kit as a standalone ST-LINK/V2 (with SWD connector for programming and debugging)
  • Board power supply: through USB bus or from an external 5 V supply voltage
  • External application power supply: 3 V and 5 V
  • LIS302DL or LIS3DSH ST MEMS 3-axis accelerometer
  • MP45DT02 ST MEMS audio sensor omni-directional digital microphone
  • CS43L22 audio DAC with integrated class D speaker driver
  • Eight LEDs: four user LEDs, one USB OTG FS LED, one over-current LED, one power LED, and one ST-LINK/V2 communication LED
  • Two pushbuttons: USER and RESET
  • USB OTG FS with micro-AB connector
  • ARM® mbed™-enabled (http://mbed.org)

With its range of built-in features, the STM32F4DISCOVERY kit offers a variety of functionalities that make it an ideal platform for complex applications. The integrated accelerometers and audio sensors allow for the development of motion-sensitive and audio-reactive applications, while the audio DAC and class D speaker driver enable high-quality audio output.

The discovery kit is also designed to be user-friendly, featuring a USB OTG full-speed connection, LEDs, and pushbuttons for easy interaction and feedback. The inclusion of the ST-LINK/V2 makes programming and debugging straightforward, without the need for additional hardware.

Whether you're a professional engineer, a student, or a hobbyist, the STM32F4DISCOVERY kit from STMicroelectronics is a versatile and affordable platform for exploring the advanced features of the STM32F4 series and creating innovative embedded applications.

You May Also Be Interested in

Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
ECAD model for KITAURIXTC275LITETOBO1
Silicon Labs
PG23 PRO KIT
Need more? Email Us
ECAD model for PG23-PK2504A
Analog Devices Inc.
EZ-KIT LITE ADSP-CM402F/CM403F / ADSP-CM402F, ADSP-CM403F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM403F-EZLITE
Analog Devices Inc.
EZ-KIT LITE ADSP-21369 EVAL BRD
Need more? Email Us
ECAD model for ADZS-21369-EZLITE
Texas Instruments
LAUNCHPAD MSP430FR6989 EVAL BRD
Need more? Email Us
ECAD model for MSP-EXP430FR6989
Raspberry Pi
RASPBERRY PI PICO RP2040
Need more? Email Us
ECAD model for SC0915
SparkFun Electronics
MICROMOD TEENSY PROCESSOR
Need more? Email Us
ECAD model for DEV-16402
Infineon Technologies
XMC7200 EVAL KIT
Need more? Email Us
ECAD model for KIT_XMC72_EVK
Analog Devices Inc.
ADSP-SC594 SYSTEM ON MODULE EVAL
Need more? Email Us
ECAD model for EV-SC594-SOM

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention