EN
  • EN
  • DE

STP08CP05

Part No STP08CP05
Manufacturer STMicroelectronics
Catalog Misc Products
Description Low voltage, low current power 8-bit shift register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839106-STP08CP05
Ultra Librarian 3D Model Ultra Librarian STP08CP05 CAD Model

Description

The STP08CP05 from STMicroelectronics is an integrated circuit designed to drive LED devices. This 8-bit shift register LED driver is an optimal solution for controlling multiple LEDs with high efficiency and minimal design complexity. It is part of STMicroelectronics' Power Logic family, which offers robust performance and is suited for a wide range of applications, including indicator lights, displays, and backlights for various electronics.

Key Features

  • 8-Bit Serial-In, Parallel-Out Shift Register: Allows for simple serial control of multiple outputs.
  • Constant Current Output Channels: Each channel can sink up to 100 mA with 5 V supply voltage, ensuring consistent brightness for LEDs.
  • Adjustable Output Current: Through external resistors, users can set the current for each channel to suit different LED requirements.
  • Output Error Detection: The STP08CP05 provides an error detection feature that senses open-circuit and short-circuit conditions, enhancing reliability.
  • Thermal Shutdown: The built-in thermal shutdown protection prevents damage due to overheating, ensuring long-term stability.
  • Low Voltage Operation: With a wide operating voltage range from 3.3 V to 5.5 V, it is compatible with a variety of low voltage systems.

Applications

The STP08CP05 is versatile and can be used in a range of applications. It is particularly well-suited for:

  • LED Display Panels
  • Instrument Cluster Lights
  • Portable Electronics
  • Home Appliances
  • Industrial Controls

Design Support

STMicroelectronics provides comprehensive design support for the STP08CP05, including application notes, reference designs, and simulation tools to facilitate rapid development and deployment. This support helps designers to minimize time-to-market and ensure that their products meet their performance requirements.

With its robust feature set and design flexibility, the STP08CP05 is an excellent choice for developers looking to create sophisticated LED driving solutions with minimal hassle.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess