The TDA8002CT/A/C1,512 is a cutting-edge smart card interface IC produced by NXP Semiconductors. This highly integrated circuit is designed to facilitate communication between a smart card and a microcontroller, making it an essential component for a wide range of applications that require secure data transactions. The TDA8002CT/A/C1,512 is well-suited for use in banking, telecommunications, and secure access systems.
Key Features
- Compatibility: The device supports various smart card standards, ensuring broad compatibility with different card types, including T=0, T=1 protocols, and I2C-bus interface cards.
- Security: With its built-in protection features, such as short-circuit and thermal protection, the TDA8002CT/A/C1,512 provides a secure interface for sensitive applications.
- Flexibility: The IC offers flexible supply voltage options, ranging from 3V to 5V, accommodating different smart card requirements.
- Low Power Consumption: Designed for efficiency, the TDA8002CT/A/C1,512 boasts low power consumption, making it ideal for power-sensitive applications.
- ESD Protection: The device includes electrostatic discharge (ESD) protection circuits, ensuring robustness and longevity in hostile environments.
Applications
The TDA8002CT/A/C1,512 is versatile and can be integrated into a variety of systems, including:
- Point of Sale (POS) terminals
- ATM machines
- Identification systems
- Pay-TV decoders
- Public transportation validators
Technical Specifications
Here are some of the technical specifications for the TDA8002CT/A/C1,512:
- Supply Voltage: 3V to 5V
- Operating Temperature: -25°C to +85°C
- Package: SO16
- Communication Protocols: ISO/IEC 7816, I2C
The TDA8002CT/A/C1,512 from NXP is a reliable and secure solution for interfacing with smart cards, providing the performance and features necessary for today's digital security and identification systems.