EN
  • EN
  • DE

TDA7052A/N2

Part No TDA7052A/N2
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC, Amp, Audio, Vol Control 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 20 kHz
Mounting SMD (SMT)
Case / Package SOT-97
Height 6.35 mm
Length 25.4 mm
Load Impedance 8 Ω
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Pins 8
Output Power 1.1 W
REACH SVHC No SVHC
RoHS Compliant
Voltage 12 V
Weight 453.59237 mg
Width 6.35 mm
Win Source Part Number 1000684-TDA7052A/N2
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA7052A/N2 CAD Model

Description

The NXP TDA7052A/N2 is a versatile and compact audio amplifier integrated circuit (IC) that is designed for a wide array of applications requiring sound amplification. This particular model is part of the well-regarded TDA7052 series, which is known for its simplicity, efficiency, and high-quality audio output.

Key Features:

  • Amplifier Type: The TDA7052A/N2 is a monolithic integrated bridge-tied load (BTL) amplifier, which means it can drive a speaker without the need for external coupling capacitors.
  • Power Output: It is capable of delivering 1 Watt of continuous average power to an 8 Ohm load with 0.1% THD+N from a 5V power supply.
  • Supply Voltage: This IC operates across a wide voltage range from 4.5V to 18V, making it suitable for use in various electronic devices powered by batteries or adapters.
  • Volume Control: It features an integrated volume control function, which allows the user to adjust the sound level through a simple DC voltage.
  • Minimal External Components: The TDA7052A/N2 requires very few external components, facilitating a compact and cost-effective design for end products.
  • Low Quiescent Current: It has a low quiescent current and no switch-on or switch-off clicks, ensuring a clean and stable audio performance.

Applications:

The TDA7052A/N2 is ideal for portable audio devices, such as small radios, personal computers, portable speakers, and any other application where space and power efficiency are critical. Its simple design also makes it a favorite among hobbyists and DIY enthusiasts for custom audio projects.

Package and Quality:

This IC comes in a 8-pin DIL (dual in-line) package which ensures ease of integration into PCB designs. NXP's commitment to quality means that the TDA7052A/N2 is manufactured to high standards, ensuring reliability and performance consistency for every unit.

Whether you're designing a compact audio system or looking for a reliable IC for your existing project, the NXP TDA7052A/N2 offers a perfect blend of performance, simplicity, and versatility.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess