EN
  • EN
  • DE

MAX6143BASA25+

Part No MAX6143BASA25+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 30mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3.8μVp-p
Noise - 10Hz to 10kHz 6.8μVrms
Voltage - Input 4.5 V ~ 40 V
Operating Supply Current 600μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 705027-MAX6143BASA25+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6143
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6143BASA25+ CAD Model

Description

Maxim Integrated MAX6143BASA25+ Precision Voltage Reference

The MAX6143BASA25+ is a high-precision, low-dropout voltage reference from Maxim Integrated. This device is designed to provide a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and industrial control systems. With an output voltage of 2.5V, the MAX6143BASA25+ is an ideal choice for systems requiring a precise reference in a compact and power-efficient package.

Featuring a series of impressive specifications, the MAX6143BASA25+ offers an initial accuracy of ±0.02% and a low temperature coefficient of 3ppm/°C (max), ensuring reliable performance over a wide temperature range from -40°C to +125°C. This high degree of precision is maintained over time, thanks to the device's excellent long-term stability of 50ppm/1,000 hours (max).

The MAX6143BASA25+ operates with a low dropout voltage, making it suitable for battery-powered applications where power efficiency is critical. It can source or sink up to 5mA of output current, providing flexibility in a range of load conditions. Additionally, the device features a low supply current of 180µA (max), further enhancing its suitability for portable and energy-sensitive applications.

Designed with protection in mind, the MAX6143BASA25+ includes short-circuit and reverse-battery protection, ensuring the device's integrity and longevity even in harsh operating conditions. It also offers a low output noise of 8µVp-p (0.1Hz to 10Hz) for applications that demand a clean reference signal.

The MAX6143BASA25+ is available in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. Its robust design and high level of integration make it a reliable and convenient choice for designers looking to enhance the accuracy and stability of their systems.

Overall, the MAX6143BASA25+ from Maxim Integrated stands out as a high-quality voltage reference that combines precision, stability, and low power consumption, making it a versatile component for a broad range of precision electronics applications.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess