Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 54HCT
Package Bulk
Product Status Active
Base Product Number 54HCT166
Standard Package 13 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1026857-CD54HCT166F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT166F3A CAD Model

Description

The CD54HCT166F3A is a high-speed 8-bit parallel-in/serial-out shift register designed by Texas Instruments, a leader in semiconductor innovation. This device is part of the high-performance CMOS logic family and is compatible with the HCT standard, making it suitable for interfacing with TTL logic levels. The CD54HCT166F3A is designed for a wide range of applications in computing, telecommunication, and industrial equipment where high-speed and reliable data manipulation is necessary.

Key Features

  • Logic Type: 8-Bit Shift Register
  • Operating Voltage: 4.5V to 5.5V, accommodating the standard 5V logic level with excellent noise immunity.
  • High-Speed Performance: Typical shift frequency of 50 MHz, ensuring swift data processing and transmission.
  • Parallel or Serial Input: Capable of handling both parallel and serial input, providing versatility in interfacing with other devices.
  • Serial Output: The serial output can be used to cascade multiple devices without the need for additional gating, making it ideal for expanding data channels.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, which allows for direct driving of loads in a digital circuit without additional buffering.
  • Direct Overriding Clear: Equipped with a direct overriding clear (CLR) input, which can be used to clear the internal registers to a low level irrespective of other input conditions.
  • Asynchronous Load: Features an asynchronous parallel load capability (PL) that allows the register to be preset with data present on the parallel inputs.

Applications

The CD54HCT166F3A is versatile and can be used in a variety of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Data multiplexing
  • Instrumentation and test equipment
  • Signal processing
  • Automotive systems

With its robust design and high-speed operation, the CD54HCT166F3A from Texas Instruments is an excellent choice for designers looking for a reliable and efficient way to handle serial data transfer within their digital systems.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REG 8BIT SER/PAR 14SOIC / Shift Shift Register 1 Element 8 Bit 14-SOIC
Lowest to $0.2394
ECAD model for MC74HC164ADG
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
ECAD model for 54F676DMQB
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.8383
ECAD model for CD54HC166F
Texas Instruments
IC 8-BIT SHIFT REGISTER 24-SOIC
Lowest to $8.2728
ECAD model for TPIC6A595DW
ON Semiconductor
8-Bit Serial or Parallel-Input/ Serial-Output Shift Register High-Performance Silicon-Gate CMOS | IC SHIFT REGISTER 8BIT 16-SOEIAJ
Lowest to $0.5562
ECAD model for MC74HC165AFELG
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Need more? Email Us
ECAD model for CD4015BNS
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
ECAD model for DP802512V
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $10.8153
ECAD model for CD4517BF
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT, F/FAST
Need more? Email Us
ECAD model for 54F194DM-MLS

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention