EN
  • EN
  • DE

TDA3629T/YM/WJ

Part No TDA3629T/YM/WJ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC LIGHT POSITION CTRLR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Automotive
Operating Supply Current 6mA
Supply Voltage - Operating 8 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1106535-TDA3629T/YM/WJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3629T/YM/WJ CAD Model

Description

The NXP TDA3629T/YM/WJ is a high-performance, triple video output amplifier designed to meet the rigorous demands of modern video and high-definition television (HDTV) applications. This integrated circuit is a part of NXP's acclaimed portfolio of video processing solutions, which are known for their reliability, quality, and innovative technology.

Key Features

  • Triple Video Amplifier: The device includes three high-bandwidth amplifiers that ensure sharp and clear video output for each primary color channel (red, green, and blue).
  • High Bandwidth: With a wide bandwidth, this amplifier can handle the high-speed signals required for high-resolution video without compromising signal integrity.
  • Low Power Consumption: Designed for efficiency, the TDA3629T/YM/WJ minimizes power usage, making it suitable for energy-conscious applications.
  • Small Package: The compact design of the IC allows it to fit into tight spaces on a PCB, providing flexibility in design for various video applications.
  • Improved Color Fidelity: Accurate amplification across the color spectrum ensures that the resulting video output maintains true-to-life colors.

Applications

The TDA3629T/YM/WJ is versatile and can be used in a variety of video applications. It is particularly well-suited for:

  • High-Definition Televisions (HDTVs)
  • Video Projectors
  • Video Monitors
  • Professional Video Editing and Playback Equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA3629T/YM/WJ is no exception. This product is built to the highest standards, ensuring that it performs consistently over time and under varying conditions. With NXP's reputation for manufacturing durable and reliable components, customers can trust that the TDA3629T/YM/WJ will deliver outstanding performance in their video applications.

Conclusion

In summary, the NXP TDA3629T/YM/WJ is a state-of-the-art triple video output amplifier that offers exceptional video quality, high bandwidth, low power consumption, and a compact form factor. Whether for consumer electronics or professional video equipment, this IC provides a robust solution for delivering high-quality video content.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3366 $58.4150
61+ $1.9173 $116.9553
94+ $1.8572 $174.5768
129+ $1.7972 $231.8388
167+ $1.7371 $290.0957
223+ $1.5581 $347.4563
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess