The BAS70-04SE6327 is a Schottky diode array manufactured by Infineon Technologies. This component consists of multiple Schottky diodes in a single package, designed for applications requiring fast switching speeds and low forward voltage drop. It is particularly suitable for clamping and protection circuits where multiple diodes are needed.
Applications
- Clamping circuits for signal lines
- Protection of sensitive components against electrostatic discharge (ESD)
- High-speed switching applications
- Voltage multiplier circuits
- Data line protection
Features
- Array of Schottky diodes in a single package
- Low forward voltage drop
- Fast switching speed
- Small SOT-363 package
- Low capacitance
Benefits
- Space saving due to the integration of multiple diodes in one package.
- Improved circuit protection due to the fast response time of the Schottky diodes.
- Reduced power loss in switching applications because of the low forward voltage drop.
- Enhanced signal integrity in high-frequency circuits due to the low capacitance.
- Simplified PCB layout and assembly.
Additional Details
The BAS70-04SE6327 has a forward voltage of approximately 0.4V at 15mA and a reverse recovery time in the picosecond range. The diodes are arranged in a common cathode configuration within the SOT-363 package. This configuration allows for easy implementation in various protection and clamping circuits. The device is RoHS compliant. It is commonly used to protect sensitive integrated circuits from voltage surges and ESD events.