EN
  • EN
  • DE

TDA3629N2112

Part No TDA3629N2112
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC Light Position Ctrlr 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 8
Operating Supply Current 6 mA
RoHS Compliant
Win Source Part Number 1028638-TDA3629N2112
Categories PMIC - Power Management - Specialized
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA3629N2112 CAD Model

Description

The TDA3629N2112 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of NXP's extensive portfolio of electronic components that cater to a wide range of applications, including automotive, industrial, and consumer electronics. The TDA3629N2112 is specifically engineered to meet the rigorous demands of modern electronic systems, providing reliable performance and versatility.

Key Features

  • High Efficiency: The TDA3629N2112 is designed for optimal power management, ensuring high efficiency in power conversion and distribution, which is crucial for extending the battery life of portable devices and reducing energy consumption in various applications.
  • Robust Thermal Performance: With an advanced thermal management system, this IC maintains stability and performance even under high temperature conditions, making it suitable for applications with limited cooling options or those operating in harsh environments.
  • Flexible Integration: NXP's TDA3629N2112 offers a compact form factor, allowing for seamless integration into space-constrained designs without compromising on functionality or power.
  • Advanced Protection Features: The IC includes multiple built-in protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, which safeguard the device and the system it is part of from potential damage due to abnormal operating conditions.

Applications

The versatility of the TDA3629N2112 enables its use in a diverse array of applications. It is particularly well-suited for:

  • Automotive systems such as infotainment, advanced driver-assistance systems (ADAS), and powertrain controls.
  • Industrial automation equipment, including sensors, actuators, and control units that require dependable power management.
  • Consumer electronics where efficiency and battery life are critical, such as smartphones, tablets, and portable gaming devices.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the TDA3629N2112 is no exception. It is manufactured using industry-leading processes and subjected to rigorous testing to ensure it meets the high standards expected from NXP products. This IC is designed to provide consistent performance over its lifetime, giving designers confidence in their choice of components.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
STMicroelectronics
DISCRETE
Lowest to $4.4879
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1666 $51.9984
57+ $1.7777 $101.3289
88+ $1.7222 $151.5536
120+ $1.6667 $200.0040
156+ $1.6111 $251.3316
208+ $1.4444 $300.4352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,691 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess