EN
  • EN
  • DE

CR1225

Part No CR1225
Manufacturer Renata Batteries
Catalog Batteries Non - Rechargeable (Primary)
Description BATTERY LITHIUM 3V COIN 12.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Battery Products
Features Coin, 12.5mm Lithium Manganese Dioxide Battery Non-Rechargeable (Primary)
Manufacturer Renata Batteries
Series CR1225
Package Tray
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001
HTSUS 8506.50.0000
Other Part Number 2984-REN-CR1225.IBBULK, 2984-REN-CR1225.IBBULK-ND, 2984-RENATACR1225, 2984-RENATACR1225-ND, REN-CR1225.IB BULK, RENATA CR1225, 2984-CR1225
Quantity per package 5
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915748-CR1225
Ultra Librarian 3D Model Ultra Librarian CR1225 CAD Model

Description

The product with Win Source Part Number 915748-CR1225 is available in the open market manufactured by an unknown manufacturer.

  • Description: non-rechargeable (primary) coin-shaped 12.5mm lithium manganese dioxide battery
  • Category: Battery Products
  • Series: CR1225
  • Packaging: Tray
  • Quantity per Package: 5
  • REACH: Unaffected
  • ECCN: 3A001

You May Also Be Interested in

391
Renata SA
BATT SLVR OX 1.55V COIN 11.6MM
Need more? Email Us
Panasonic
Need more? Email Us
Renata SA
BATTERY LITHIUM 3V COIN 23MM
Need more? Email Us
Renata SA
BATTERY LITHIUM 3V COIN 23MM
Need more? Email Us
Renata SA
BATTERY SLVR OX 1.55V COIN 7.9MM
Need more? Email Us
Panasonic
BATTERY LITHIUM 6V
Need more? Email Us
Renata Batteries
Coin Cell Battery Holders SFC MNT FOR CR2477N
Lowest to $1.4698
Renata SA
BATTERY SLVR OX 1.55V COIN 9.5MM
Need more? Email Us
Renata SA
BATTERY SLVR OX 1.55V COIN 9.5MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2764 $51.1340
445+ $0.2268 $100.9260
685+ $0.2198 $150.5630
945+ $0.2127 $201.0015
1,220+ $0.2056 $250.8320
1,630+ $0.1843 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess