EN
  • EN
  • DE

TDA3566A

Part No TDA3566A
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description PAL/NTSC decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265981-TDA3566A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3566A CAD Model

Description

The TDA3566A, manufactured by NXP Semiconductors, is a highly integrated circuit designed for processing signals in color television sets. This IC is part of NXP's commitment to providing innovative solutions for the consumer electronics market, particularly in the realm of visual entertainment technologies.

This silicon chip is engineered to handle a variety of functions that are essential for producing high-quality video output. It is capable of processing the three primary color signals (red, green, and blue) as well as additional signals necessary for color television operation. The TDA3566A simplifies the design and enhances the performance of color television sets, making it a preferred choice for manufacturers looking to deliver superior image quality to consumers.

Key Features:

  • Integrated Chroma and Luma Processing: The TDA3566A combines chrominance (chroma) and luminance (luma) processing on a single chip, which helps to reduce the number of components required in the television set and improves the overall signal quality.
  • Color Decoder: It includes a color decoder that is compatible with PAL and NTSC standards, offering versatility for global applications.
  • Contrast and Brightness Control: The device provides adjustable contrast and brightness controls, allowing for fine-tuning of the television image to suit different viewing environments and preferences.
  • Automatic Color Limiting (ACL): This feature prevents color saturation from reaching levels that could cause distortion, ensuring a more natural and pleasing picture.
  • On-Chip Oscillator: An on-chip oscillator reduces the need for external components, which can simplify circuit design and reduce overall costs.

With its robust integration and feature set, the TDA3566A is an ideal choice for television manufacturers who seek to provide a high-quality viewing experience. Its capabilities make it a staple in the design of color television sets, ensuring that viewers enjoy vivid colors, sharp images, and reliable performance.

As a product from NXP, a leader in semiconductor innovation, the TDA3566A benefits from the company's extensive experience in delivering high-performance chips that drive the consumer electronics industry forward.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess