EN
  • EN
  • DE

CDC319

Part No CDC319
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description the cdc319 is a high-performance clock buffer that distributes one input (a) to 10 outputs (y) with minimum skew for...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051673-CDC319
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDC319 CAD Model

Description

The Texas Instruments CDC319 is a high-performance, low-jitter clock generator and buffer designed for a wide range of applications. It is a versatile device capable of generating multiple clock frequencies from a single input frequency, making it suitable for systems requiring precise timing and synchronization.

Applications:

  • Data Communications
  • Telecommunications Equipment
  • Networking Devices
  • Clock Distribution
  • High-Speed Digital Systems

Features:

  • Low additive jitter
  • Input frequency range: up to 200 MHz
  • Output frequency range: configurable via external components
  • Multiple output clock domains
  • Clock multiplication and division capabilities
  • Selectable output signal formats (LVPECL, LVDS, HCSL, CMOS)
  • Integrated PLL (Phase-Locked Loop) for frequency synthesis
  • Power-down mode for energy conservation
  • Small package size for space-constrained applications

Benefits:

  • Improved System Performance: The CDC319's low jitter and precise clock generation ensure minimal timing errors, leading to enhanced system performance and reliability.
  • Flexibility in Clock Design: Its configurable output frequencies and signal formats provide designers with flexibility in implementing various clocking schemes.
  • Reduced BOM Cost: By integrating multiple clock generation functions into a single chip, the CDC319 helps reduce the number of discrete components required in the system, thereby lowering BOM (Bill of Materials) costs.
  • Simplified Clock Distribution: The device's buffering capabilities facilitate easy distribution of clock signals across the system, minimizing signal degradation and timing skew.
  • Lower Power Consumption: The power-down mode allows for reduced power consumption during periods of inactivity, contributing to overall energy efficiency.

Additional Details:

The CDC319 operates from a single power supply voltage. The precise voltage range can vary between versions and should be verified against the device's datasheet. Configuration is often achieved through external resistors and capacitors to set the desired output frequencies. The device is often available in small form factor packages such as QFN to minimize board space. Specific performance metrics such as cycle-to-cycle jitter, period jitter, and long-term jitter are generally outlined in the datasheet for different operating conditions. Detailed information regarding power supply filtering and termination requirements should be referenced in the device's application notes.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess