EN
  • EN
  • DE

SP6203EM5-3.3

Part No SP6203EM5-3.3
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Noise, 300mA and 500mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257510-SP6203EM5-3.3
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6203EM5-3.3 CAD Model

Description

The Sipex SP6203EM5-3.3 is a low dropout (LDO) voltage regulator. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This regulator is commonly used in portable devices and battery-powered applications where efficiency and space are critical.

Applications

  • Portable Devices
  • Battery-Powered Equipment
  • Cellular Phones
  • PDAs
  • Wireless Devices

Features

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltages.
  • 3.3V Output: Provides a fixed 3.3V regulated output voltage.
  • Low Quiescent Current: Minimizes current consumption when the regulator is not actively supplying load current.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator in the event of excessive temperature.
  • Small Package Size: Available in a compact package, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected circuits.
  • Protection Features: Short circuit and thermal overload protection enhance the reliability of the regulator.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Easy to Use: Requires minimal external components for operation.

Additional Details

The SP6203EM5-3.3 typically requires an input capacitor and an output capacitor for stable operation. The input capacitor filters the input voltage, and the output capacitor stabilizes the output voltage. The regulator is designed to operate over a specified temperature range. It is important to consult the datasheet for detailed specifications, including the maximum input voltage, output current capability, and thermal characteristics. The LDO regulator is commonly used to provide a regulated voltage for sensitive circuits, such as microcontrollers and analog components. The small package size and low power consumption make it an ideal choice for portable devices.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess