EN
  • EN
  • DE

MAX745CAP

Part No MAX745CAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706392-MAX745CAP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX745CAP CAD Model

Description

The MAX745CAP from Maxim Integrated is a sophisticated battery charger specifically designed for lithium-ion (Li-ion) batteries, which are commonly used in portable electronic devices due to their high energy density and long cycle life. This charger is capable of accurately regulating battery charge voltage and current for single or multiple series-connected cells.

Key Features

  • Precision Charging: The MAX745CAP offers precise control of the charging process, ensuring that the Li-ion batteries are charged efficiently and safely. It uses a constant current/constant voltage (CC/CV) algorithm which is critical for maximizing battery life and performance.
  • Adjustable Charge Voltage: The charge voltage is adjustable up to 4.2V per cell, accommodating various Li-ion chemistries and configurations, which can be tailored to specific application requirements.
  • Programmable Charge Current: Users can set the charge current from 200mA to 4A through an external resistor, allowing the MAX745CAP to be used with a wide range of battery sizes and to optimize charge times.
  • Thermal Regulation: To prevent overheating, the MAX745CAP includes thermal regulation, which reduces charge current if the die temperature exceeds a safe threshold.
  • Charge Status Indicators: The device provides status indicators through a charge status output pin, which can be used to drive an LED or interface with a microcontroller to signal when charging is complete or if a fault has occurred.

Applications

The MAX745CAP is versatile and can be used in a variety of applications, including:

  • Portable Computers
  • Cellular Phones
  • PDAs
  • Handheld Instruments
  • Smart Batteries

With its advanced features and flexible design, the MAX745CAP is an excellent choice for designers looking to integrate a reliable and efficient charging solution into their Li-ion battery-powered products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess