EN
  • EN
  • DE

TDA19978BHV/15/C1:

Part No TDA19978BHV/15/C1:
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 144HLQFP / HDTV Interface 144-HLQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Applications HDTV
Interface HDMI
Voltage - Supply 1.8V, 3.3V
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-HLQFP (20x20)
Mounting SMD (SMT)
Base Product Number TDA199
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935287343518
Standard Package 750
Win Source Part Number 1225193-TDA19978BHV/15/C1:
Ultra Librarian 3D Model Ultra Librarian TDA19978BHV/15/C1: CAD Model

Description

Introducing the TDA19978BHV/15/C1 from NXP Semiconductors

The TDA19978BHV/15/C1 is a cutting-edge, high-definition multimedia interface (HDMI) transmitter designed by NXP Semiconductors, a leader in the semiconductor industry. This advanced IC is engineered to provide an efficient and high-performance audiovisual interface between any compatible multimedia source and display unit.

Key Features

  • High-Quality Digital Video and Audio: The TDA19978BHV/15/C1 supports a wide range of video resolutions, including standard, enhanced, and high-definition video, as well as multiple audio formats. It ensures the transmission of crisp, clear digital video and sound, providing an immersive multimedia experience.
  • Advanced HDMI 1.4 Support: With its compliance to HDMI 1.4 specifications, this transmitter is capable of handling 3D video formats, an Audio Return Channel (ARC), and an Ethernet channel, making it a versatile choice for a variety of applications.
  • Deep Color and x.v.Color™ Support: The device can handle Deep Color content up to 48 bits per pixel and is compatible with the x.v.Color™ standard, offering a wider color gamut for enriched visual experiences.
  • Content Type Bits: It can communicate the content type to the TV, enabling the display to optimize its settings for different content types such as games, movies, or photos.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA19978BHV/15/C1 minimizes power consumption, making it suitable for eco-friendly applications and contributing to the overall reduction of the system's power requirements.
  • Compact Design: The transmitter's small form factor allows for easy integration into space-constrained designs, providing flexibility for system architects and designers.

Applications

The TDA19978BHV/15/C1 is ideal for a broad range of applications that require the transmission of high-definition digital video and audio signals. It is particularly well-suited for use in digital TVs, set-top boxes, home theater systems, gaming consoles, and personal computers. Its robust feature set ensures that it can meet the needs of the latest multimedia devices, providing end-users with a high-quality viewing and listening experience.

With the TDA19978BHV/15/C1, NXP Semiconductors continues to demonstrate its commitment to innovation and excellence in the field of digital multimedia technology. This HDMI transmitter is a testament to NXP's dedication to providing advanced solutions that enhance the way we experience audiovisual content in our connected world.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess