EN
  • EN
  • DE
  • IT

CDCM6208V1FRGZR

Part No CDCM6208V1FRGZR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 48VQFN / 2:8 Clock Generator, Jitter Cleaner with Fractional Dividers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Clock Generator
PLL Yes with Bypass
Input CML, LVCMOS, LVDS, LVPECL, Crystal
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Part Number Series CDCM6208
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813292-CDCM6208V1FRGZR
Ultra Librarian 3D Model Ultra Librarian CDCM6208V1FRGZR CAD Model

Description

Texas Instruments CDCM6208V1FRGZR Clock Generator

The Texas Instruments CDCM6208V1FRGZR is a highly versatile, low-jitter clock generator that is designed to meet the stringent requirements of today's high-speed communication systems. This advanced device is capable of generating multiple clock outputs with exceptional accuracy and stability, making it an ideal solution for applications in wireless infrastructure, networking, data centers, and industrial equipment.

At the heart of the CDCM6208V1FRGZR lies a state-of-the-art phase-locked loop (PLL) system that can synthesize high-quality clock signals from a single reference input. The device supports an input frequency range of 10 MHz to 800 MHz, which allows it to work with a wide variety of reference sources. The output frequency range is equally impressive, extending from 10 MHz up to 1.3 GHz, thereby covering the needs of most modern digital systems.

The CDCM6208V1FRGZR provides eight configurable outputs, each of which can be programmed independently to deliver different frequency clock signals. This level of flexibility ensures that multiple system components can be synchronized effectively with a single clock source. Moreover, the low-jitter performance of the CDCM6208V1FRGZR, typically around 50 fs RMS, minimizes signal distortion and enhances data integrity in high-speed communication links.

Housed in a small 48-pin VQFN package, the CDCM6208V1FRGZR is designed for space-constrained applications. It also features an I2C interface for easy programming and control, allowing designers to fine-tune the clock configuration to meet specific system requirements. Furthermore, the device operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Overall, the Texas Instruments CDCM6208V1FRGZR is a powerful and flexible clock generation solution that delivers precise timing, low jitter, and high reliability, making it an essential component for modern electronic systems that demand accurate clocking solutions.

You May Also Be Interested in

Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
Lowest to $0.4618
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5519 $64.6557
7+ $17.6837 $123.7859
10+ $17.1311 $171.3110
14+ $16.5785 $232.0990
18+ $16.0259 $288.4662
24+ $14.3679 $344.8296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,892 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess