EN
  • EN
  • DE

LPC3143FET180,551

Part No LPC3143FET180,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT ROMLESS 180TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM926EJ-S series Microcontroller IC 16/32-Bit 270MHz - ROMless 180-TFBGA (12x12)
Manufacturer NXP
Series LPC3100
Package Tray
Part Status Not For New Designs
Core Processor ARM926EJ-S
Core Size 16/32-Bit
Speed 270MHz
Connectivity EBI/EMI, I²C, IrDA, Memory Card, PCM, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LCD, PWM, WDT
Number of I/O 20
Program Memory Type ROMless
Supply Voltage 1.1V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 180-TFBGA
Case / Package 180-TFBGA (12x12)
Family Name LPC3143
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-5660, 935289712551, LPC3143FET180,551-ND, LPC3143FET180551
Quantity per package 189
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923709-LPC3143FET180,551
Ultra Librarian 3D Model Ultra Librarian LPC3143FET180,551 CAD Model

Description

The LPC3143FET180,551 is a highly integrated microcontroller from NXP Semiconductors, designed to serve a wide range of applications with its robust feature set. This microcontroller is part of the LPC3100 series, which is known for its high performance and low power consumption, making it an ideal choice for embedded systems that require efficient processing capabilities.

Key Features:

  • Core: The LPC3143FET180,551 is built around an ARM926EJ-S core, which operates at speeds up to 270 MHz, providing a balance of high performance and power efficiency.
  • Memory: It comes with an integrated 192 KB of SRAM, and 32 KB of ROM, allowing for swift access to frequently used code and data. This on-chip memory helps in reducing system complexity and improving overall speed.
  • Flash Interface: The microcontroller includes a flexible 8/16-bit External Bus Interface (EBI) for connecting to external flash memory if additional storage is necessary.
  • USB Connectivity: It features a USB 2.0 Full Speed Device, Host, and OTG capabilities, making it versatile for various USB-related functions in embedded designs.
  • Advanced Peripherals: The device is equipped with a range of peripherals, including I2S interface for audio applications, UARTs, SPI, I2C, and a 10/100 Ethernet MAC for networking purposes.
  • Package: The LPC3143FET180,551 comes in a compact 180-ball TFBGA package, which is suitable for space-constrained applications.
  • Power Management: The microcontroller includes power management features that enable dynamic voltage scaling and power gating, allowing for reduced power consumption during operation.

Applications:

The versatility of the LPC3143FET180,551 makes it an excellent choice for a variety of applications, including industrial control systems, consumer electronics, audio processing, networking, and communication devices. Its integration of multiple features into a single chip simplifies design and can lead to reduced system costs and improved reliability.

Conclusion:

In summary, the LPC3143FET180,551 microcontroller from NXP Semiconductors is a powerful and efficient solution for designers looking to create sophisticated systems with minimal power usage. Its rich set of features and connectivity options make it a highly adaptable component for modern electronic applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7620 $74.2860
6+ $20.3176 $121.9056
9+ $19.6824 $177.1416
13+ $19.0483 $247.6279
16+ $18.4130 $294.6080
21+ $16.5084 $346.6764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess