EN
  • EN
  • DE

TDA18275HN/C1

Part No TDA18275HN/C1
Manufacturer NXP / Nexperia
Catalog Interface - Telecom
Description TELECOM CIRCUIT, 1-FUNC, PQCC32 / Telecom IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 720733-TDA18275HN/C1
Ultra Librarian 3D Model Ultra Librarian TDA18275HN/C1 CAD Model

Description

The TDA18275HN/C1 is a cutting-edge silicon tuner integrated circuit (IC) developed by NXP Semiconductors, designed to address the ever-growing demands for high-quality television reception. This versatile tuner is engineered to support a wide range of digital broadcasting standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC, making it an ideal component for integration in various television and set-top box applications.

Key Features

  • Multi-Standard Support: Compatible with multiple global digital TV standards, providing flexibility for manufacturers to design products for different markets.
  • High Performance: Delivers exceptional phase noise performance, a critical factor for ensuring high-quality signal reception and decoding.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, contributing to the overall power efficiency of the end product.
  • Integrated Loop-Through Path: Features an integrated loop-through path, allowing the signal to be distributed to additional devices without the need for external components.
  • Small Footprint: The compact size of the TDA18275HN/C1 makes it suitable for space-constrained applications, providing more room for other components or enabling smaller overall product designs.

Applications

The versatility of the TDA18275HN/C1 makes it suitable for a wide range of applications, including but not limited to:

  • Television sets
  • Set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards
  • Gateway and router devices with TV tuner functionality

Technical Specifications

The TDA18275HN/C1 operates over a frequency range of 42 to 1002 MHz, ensuring coverage of VHF, UHF, and cable bands. Its superior linearity and low noise figure contribute to reliable reception even in challenging signal conditions. The IC is housed in a small HVQFN package, which is not only space-efficient but also offers excellent thermal performance.

For designers and engineers looking for a high-quality, adaptable, and power-efficient solution for digital TV reception, the TDA18275HN/C1 from NXP Semiconductors represents a compelling choice that combines performance with practicality.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0323 $61.9380
140+ $0.8470 $118.5800
215+ $0.8205 $176.4075
295+ $0.7941 $234.2595
380+ $0.7676 $291.6880
505+ $0.6881 $347.4905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,751 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess