EN
  • EN
  • DE

TDA18250AHN/C1518

Part No TDA18250AHN/C1518
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC TUNER CABLE/STB 32HVQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 958860-TDA18250AHN/C1518
Ultra Librarian 3D Model Ultra Librarian TDA18250AHN/C1518 CAD Model

Description

Introducing the TDA18250AHN/C1518 Silicon Tuner from NXP

The TDA18250AHN/C1518 is a cutting-edge silicon tuner integrated circuit (IC) developed by NXP Semiconductors, designed to redefine the standards of signal reception and processing in modern television and set-top box applications. This high-performance component is engineered to support both analog and digital broadcasting standards, making it an exceptionally versatile solution for a wide array of multimedia devices.

Key Features

  • Multi-standard Support: The TDA18250AHN/C1518 is capable of receiving a variety of broadcast standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC. This makes it suitable for deployment in diverse geographical markets without the need for multiple tuner models.
  • High Integration: This IC integrates a low-noise amplifier (LNA), a programmable filter, and an automatic gain control (AGC) function, which together ensure optimal signal quality and strength, minimizing the need for external components.
  • Advanced Signal Processing: With its state-of-the-art signal processing capabilities, the TDA18250AHN/C1518 offers excellent phase noise performance and linearity, resulting in a clearer picture and better overall reception quality.
  • Compact Design: The small form factor of the TDA18250AHN/C1518 allows for more compact and streamlined designs in consumer electronics, providing manufacturers with the flexibility to create sleeker and more attractive products.

Applications

The TDA18250AHN/C1518 is ideal for a range of applications, including:

  • Television sets
  • Digital set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards

Environmental and Quality Standards

Committed to sustainability and quality, NXP ensures that the TDA18250AHN/C1518 complies with the latest environmental standards, including RoHS and WEEE directives. The device is also produced following strict quality control processes, ensuring reliability and performance consistency.

Conclusion

With its robust multi-standard support, integrated features, and compact design, the TDA18250AHN/C1518 from NXP Semiconductors stands out as an exceptional choice for manufacturers looking to deliver top-tier performance in their multimedia products. Its advanced capabilities enable it to meet the demands of the ever-evolving broadcast technology landscape, providing a future-proof solution for both current and next-generation television and video applications.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess