EN
  • EN
  • DE

TDA18220HN/C1

Part No TDA18220HN/C1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716588-TDA18220HN/C1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA18220HN/C1 CAD Model

Description

Product Overview: TDA18220HN/C1

The TDA18220HN/C1 is a state-of-the-art silicon tuner IC designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This integrated circuit is specifically engineered to meet the rigorous demands of modern digital TV and set-top box applications, providing exceptional performance in a compact package.

Key Features

  • High Integration: The TDA18220HN/C1 integrates multiple functions into a single chip, reducing the need for external components and simplifying the overall system design.
  • Wide Frequency Range: Capable of receiving signals in the range from 47 MHz to 862 MHz, it is suitable for a variety of broadcast standards including DVB-T, DVB-T2, ISDB-T, and ATSC.
  • Low Power Consumption: Designed with energy efficiency in mind, the tuner operates with low power consumption, making it ideal for eco-friendly devices and applications where power availability is a concern.
  • High Sensitivity: The device offers excellent sensitivity, ensuring reliable reception of digital signals even in areas with weak signal strength.
  • Minimal Interference: With advanced features to minimize interference, the TDA18220HN/C1 ensures a clear signal reception, free from the effects of adjacent channel interference (ACI) and LTE bands.

Applications

The versatility of the TDA18220HN/C1 makes it a perfect fit for a wide array of applications, including:

  • Television sets
  • Set-top boxes
  • Personal Video Recorders (PVRs)
  • PC TV cards

Technical Specifications

The TDA18220HN/C1 is housed in a compact HVQFN40 package and is designed to operate over a wide temperature range, making it suitable for various environments. Its advanced design ensures high performance and reliability, which are critical for maintaining the quality of service in digital broadcasting.

In summary, the TDA18220HN/C1 from NXP Semiconductors represents a cutting-edge solution for digital TV reception, offering unmatched integration, performance, and efficiency, ideal for manufacturers looking to create high-quality, reliable, and user-friendly digital TV and set-top box products.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4585 $61.3755
7+ $16.7868 $117.5076
11+ $16.2624 $178.8864
15+ $15.7369 $236.0535
19+ $15.2125 $289.0375
26+ $13.6394 $354.6244
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess