EN
  • EN
  • DE

AMC7812SRGCR

Part No AMC7812SRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit Analog Monitoring and Control Solution with Multichannel ADC, DACs, and Temperature Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Analog Monitor/Control Circuit
Resolution (Bits) 12 b
Sampling Rate 500k
Data Interface I2C, Serial, SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1144280-AMC7812SRGCR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AMC7812
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AMC7812SRGCR CAD Model

Description

The Texas Instruments AMC7812SRGCR is a highly integrated, low-power, multi-channel data acquisition system that combines a 12-bit analog-to-digital converter (ADC) with 16 single-ended inputs, 12-bit digital-to-analog converters (DACs) with 12 outputs, and a temperature sensor, all in a single compact package. This precision analog IC is designed to cater to a wide range of applications, including industrial control, instrumentation, and automated test equipment.

Key Features

  • High-Resolution ADC: The 12-bit ADC provides precise measurement capabilities with 16 single-ended channels, allowing for extensive data collection and monitoring.
  • Multiple DAC Outputs: Equipped with 12 channels of 12-bit DACs, this device enables fine control over analog outputs, suitable for driving various actuators or controlling system voltages.
  • Integrated Temperature Sensor: An on-board temperature sensor allows for real-time temperature monitoring, which can be crucial for temperature-dependent applications or systems requiring thermal protection.
  • Flexible Interface: The AMC7812SRGCR supports both I2C and SPI communication interfaces, providing versatility in system design and ensuring compatibility with a wide range of microcontrollers and processors.
  • Programmable Alarms: Programmable high and low alarm thresholds for each ADC channel add an extra layer of system safety and monitoring without the need for additional components.

Applications

This multifunctional device is ideal for a variety of applications, including:

  • Industrial Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation

Package and Quality

The AMC7812SRGCR comes in a VQFN-64 package, which is designed to occupy minimal board space while providing excellent thermal performance. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product meets high standards of quality and reliability.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.1766 $81.1766
2+ $78.6398 $157.2796
3+ $76.1030 $228.3090
4+ $73.5663 $294.2652
5+ $65.9560 $329.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess