EN
  • EN
  • DE
  • IT

TDA1576T/V4,118

Part No TDA1576T/V4,118
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC FM-IF AMP/DEMOD CIRC 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Demodulator, Amplifier
Operating Supply Current 23mA
Supply Voltage - Operating 7.5 V to 15 V
Case / Package 20-SO
Win Source Part Number 118657-TDA1576T/V4,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1576T/V4,118 CAD Model

Description

The TDA1576T/V4,118 is a high-performance integrated circuit from NXP Semiconductors, a leader in the field of advanced automotive, consumer, and industrial electronics. This particular IC is designed to cater to a wide range of applications, offering a robust and versatile solution for electronic systems.

Key Features

  • Manufacturer: NXP Semiconductors
  • Part Number: TDA1576T/V4,118
  • Category: Integrated Circuits (ICs)
  • Type: Specialized IC
  • Application: Suitable for various applications, including automotive, consumer electronics, and industrial systems.
  • Package / Case: The IC comes in a convenient package, making it easy to integrate into a wide array of PCB designs.
  • Operating Temperature Range: Designed to withstand a broad range of temperatures, ensuring reliability and performance under varying environmental conditions.
  • Quality and Reliability: Manufactured by NXP, a trusted name in the semiconductor industry, ensuring high-quality standards and reliability.

Product Applications

The TDA1576T/V4,118 by NXP is engineered to meet the demanding needs of modern electronic systems. Its versatility makes it suitable for a multitude of applications, including but not limited to:

  • Automotive systems, where reliability and durability are crucial.
  • Consumer electronics, offering enhanced functionality and performance.
  • Industrial automation, where precision and robustness are required.

Why Choose TDA1576T/V4,118?

Choosing the TDA1576T/V4,118 for your electronic designs means opting for a product that delivers exceptional performance and reliability. NXP's commitment to quality ensures that this IC will provide a long-lasting and efficient solution for your application needs, backed by the expertise of a leading semiconductor manufacturer.

Whether you are developing advanced automotive systems, crafting cutting-edge consumer electronics, or implementing sophisticated industrial automation, the TDA1576T/V4,118 offers the performance and reliability you require to create products that stand out in the market.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess