EN
  • EN
  • DE

TDA1521Q

Part No TDA1521Q
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 2 x 12 W hi-fi audio power amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265872-TDA1521Q
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1521Q CAD Model

Description

The TDA1521Q is a high-fidelity audio power amplifier integrated circuit developed by NXP Semiconductors. Designed to deliver a pristine audio experience, this IC finds its applications primarily in television and stereo systems where quality sound is paramount. The TDA1521Q is known for its low harmonic distortion and noise levels, ensuring that the audio output remains pure and uncolored.

Key Features

  • High Output Power: Capable of delivering a substantial power output without the need for external heat sinks, making it a compact and efficient solution for audio amplification.
  • Low Distortion: Ensures that the audio signal is amplified with minimal alteration, maintaining the integrity of the original sound.
  • Low Noise: Exhibits a low noise floor, which contributes to a clearer and more detailed sound reproduction.
  • Bridge-Tied Load (BTL) Capability: Can be used in a BTL configuration to increase the available output power without the need for a dual power supply.
  • Thermal Protection: Integrated thermal protection circuitry prevents the device from overheating, enhancing its reliability and lifespan.
  • Short-Circuit Resistant: Offers built-in resistance to short circuits, further ensuring the longevity of the device.
  • Mute Function: Comes with a mute function that allows the user to silence the output instantaneously without affecting the input signal.

Applications

The TDA1521Q is versatile and can be employed in a variety of audio applications. Its main use cases include:

  • High-quality audio systems
  • Television sets
  • Active speakers
  • Compact stereo systems
  • DIY audio projects

Technical Specifications

This integrated circuit boasts impressive technical specifications that make it suitable for high-fidelity audio applications. It operates over a wide supply voltage range and has a low quiescent current draw. The TDA1521Q also features a high signal-to-noise ratio, which is critical for maintaining sound quality at various volume levels.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
Lowest to $50.4238
Toko America Inc.
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
ON Semiconductor
Lowest to $2.5606
ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7397 $60.2734
52+ $2.2476 $116.8752
80+ $2.1772 $174.1760
110+ $2.1079 $231.8690
142+ $2.0374 $289.3108
190+ $1.8261 $346.9590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess