Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 40MHz
Max Propagation Delay @ V, Max CL 30ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Quiescent 26mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1100025-SN74LS174DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS174DR CAD Model

Description

Product Overview: SN74LS174DR by Texas Instruments

The SN74LS174DR is a high-performance hex/quad D-type flip-flop integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is part of the 74LS family, which is known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 6
  • Output Type: Standard
  • Trigger Type: Positive Edge
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Packaging: Tape & Reel (TR)

The SN74LS174DR features six D-type flip-flops with direct clear inputs. Each flip-flop is capable of storing a single bit of data, which can be accessed through the Q outputs. The positive-edge-triggered flip-flops ensure that data is captured and held with precision, making the device suitable for a variety of applications that require accurate timing and control, such as data storage, shift registers, counters, and toggles.

Applications

The versatility of the SN74LS174DR allows it to be utilized in a wide array of applications, including:

  • Industrial control systems
  • Data processing
  • Telecommunication systems
  • Consumer electronics
  • Automotive electronics

With its robust design and reliable performance, the SN74LS174DR is an excellent choice for designers and engineers looking to implement flip-flop logic in their digital circuits. Texas Instruments ensures that this component meets stringent quality and performance standards, providing a dependable solution for both prototyping and mass production needs.

Overall, the SN74LS174DR represents Texas Instruments' commitment to delivering high-quality, innovative semiconductor products that push the boundaries of technology and enable a smarter, safer, and more efficient future.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 8VSSOP
Need more? Email Us
ECAD model for 74AUP2G80DC,125
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ABT534ADBR
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.8878
ECAD model for SN74LVC574ANSR
ON Semiconductor
Quad D-Type Flip-Flop | IC FF D-TYPE SNGL 4BIT 16SOP
Lowest to $0.2561
ECAD model for 74F175SJ
Texas Instruments
8-Bit Register
Lowest to $0.9542
ECAD model for CY74FCT377ATQCT
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.4228
ECAD model for MC100EL52D
Texas Instruments
Octal D-type flip-flops with clear with Schmitt-trigger inputs 20-TSSOP -40 to 125
Lowest to $1.6826
ECAD model for PSN74HCS273PWR
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $1.3304
ECAD model for 74LV74PW-Q100J
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $1.6820
ECAD model for SN74ALS574BDW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8081 $56.5670
170+ $0.6630 $112.7100
265+ $0.6423 $170.2095
365+ $0.6216 $226.8840
470+ $0.6009 $282.4230
625+ $0.5387 $336.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,240 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention